Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Screen
- 8" 1280 x 800 HD
- IPS Technology
- Capacitive with multi-touch
Performance
- 1.3GHz Quad-Core Intel Atom Processor
- 1GB RAM
Storage
- 32GB of internal storage (formatted capacity will be less)
- Expandable up to 32GB via MicroSD card
- 15GB of cloud storage available
OS
Camera
Ports
- 3.5mm Audio Jack
- USB 2.0 Port
- MicroSD Card Slot
Network
- Wi-Fi 802.11 b/g/n
- Bluetooth
Software
- Calculator
- Calendar
- Camera
- Desktop
- Documents
- Food & Drink
- Games
- Health & Fitness
- Help + Tips
- Internet Explorer
- Mail
- Maps
- Money
- Music
- News
- OneDrive
- OneNote
- PC Settings
- People
- Photos
- Pictures
- Reader
- Reading List
- Scan
- Skype
- Sound Recorder
- Sports
- Store
- Travel
- Video
- Weather
In The Box
- EWT816
- USB Cable
- Wall Charger
- Quick Start Guide
- User's Manual
- Warranty Card