MS506 DLP Projector

The Best value Choice for Small-Medium Space

Featuring a brightness of 3200 ANSI Lumens and a high contrast ratio of 13000:1, the cost-effective and eco-friendly MS506 offers a stunning full-screen presentation with the finest details regardless of the ambient light level.

Manufacturer Part Number
9H.JA477.14E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System: DLP
Native Resolution: SVGA (800 x 600)
Brightness*: 3200 lumens
Contrast Ratio: 13000:1
Display Color: 1.07 Billion Colors
Lens: F=2.56-2.8, f=21-23.1mm
Aspect Ratio: Native 4:3 (5 aspect ratio selectable)
Throw Ratio: 1.86-2.04 (53" @ 2m)
Image Size (Diagonal): 60"-120"/ 300' (Clear Focus/ Maximum)
Zoom Ratio: 1.1:1 (Powered)
Keystone Adjustment: 1D, Vertical +/- 40 degrees
Projection Offset: 120% ±5%
Resolution Support: VGA (640 x 480) to UXGA (1600 x 1200)
Horizontal Frequency: 15K-102KHz
Vertical Scan Rate: 23-120Hz

Interface:

  • Computer In (D-sub 15pin) x 2 (Share with component)
  • Monitor Out (D-sub 15pin) x 1
  • Composite Video In (RCA) x 1
  • S-Video In (Mini DIN 4pin) x 1
  • Audio In (Mini Jack) x 1
  • Audio Out (Mini Jack) x 1
  • Speaker 2W x 1
  • USB (Type mini B) x 1 (Download & Page/down)
  • RS232 (DB-9pin) x 1
  • IR Receiver x 1 (Front)
Dimensions(W x H x D):
  • 283 x 95 x 222mm (include feet)
  • 283 x 88.7 x 222mm (exclude feet)
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
Weight: 1.8kg
Audible Noise: 33/ 28 dBA (Normal/ Economic mode)
Power Supply: AC100 to 240V, 50 to 60Hz
Power Consumption: Normal 270W, Eco 220W, Standby < 0.5W
On-Screen Display Languages:Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: Dynamic/ Presentation/ sRGB/ Cinema/ User 1/ User 2

Accessories (Standard):
  • Remote Control w/ Battery 
  • Power Cord (by region)
  • Quick Start Guide
  • Warranty Card (by region)
  • VGA (D-sub 15pin) Cable 
Accessories (Optional):
  • Spare Lamp Kit
  • Ceilling Mount
  • 3D Glasses
  • Carry Bag 
3D Support and Compatibility : Frame Sequential: Up to 720p 60Hx (Video), Up to WXGA 120Hz (PC Timing)
Side by Side: Up to 1680 x 1050 60Hz (PC Timing)
Top Bottom: Up to 1680 x 1050 60Hz (PC Timing)