4120 IP Phone

The HP 4120 IP Phone Series is optimized for use with Microsoft® Lync™ Unified Communications, and can support Office 365, Microsoft's familiar Office desktop suite combined with the latest, cloud-based versions of Microsoft's next-generation communications and collaboration services. All Lync-optimized IP phone features are supported by the HP 4120 IP Phone Series, including Microsoft's "Better Together" mode, which leverages Lync's powerful collaboration capabilities.

Manufacturer Part Number
J9766C
EAN/UPC
0889894369659,889894369659
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Differentiator:

  • The HP 4120 IP Phone Series is optimized for use with Microsoft® Lync™ Unified Communications
  • This model supports Microsoft Office 365.
Fixed feature buttons:
  • 21
Four way navigation:
  • No
Soft keys:
  • 3
Platforms supported:
  • Microsoft Lync
Ports:
  • (2) RJ-45 auto-negotiating 10/100/1000 PoE ports

Display information:

Display size (diagonal):
  • 3.5 in
  • 8.89 cm
  • Color
Power and operating requirements:

Electromagnetic compatibility:
  • CISPR 22 Class B
  • EN 55022 Class B
  • EN 55024
  • ICES-003 (Canada)
  • ICES-003 Class B
  • VCCI (Japan)
  • FCC Part 15, Class B
  • GOST
  • KCC Class A

Dimensions and weight:
  • Minimum dimensions (W x D x H): 22.5 x 4.19 x 23.8 cm
  • Weight: 1.5 kg

What's included:

What's in the box:
  • (1) HP 4120 IP Phone, (1) Handset with 1.6ft handset cord, (1) Ethernet cable, 6 ft (1.8m), (1) Stand with two tilt positions, (1) Quick installation guide, (1) Warranty information
Warranty:
  • 1-year Warranty