DiskStation DS716+ NAS Server

High-speed data transfer and hardware encryption engine

Equipped with a quad-core processor and AES-NI hardware encryption engine, DS716+ delivers blazingly fast file transfer speeds — even when handling encrypted data. With Link Aggregation enabled, DS716+ delivers average reading and writing speeds of 223 MB/s and 137 MB/s respectively, while encrypted file transfers retain an astoundingly similar level of performance, exceeding 218 MB/s reading and 141 MB/s writing. That means you can safeguard data without sacrificing performance.

Dual LAN ports for failover and Link Aggregation support

Equipped with two Ethernet ports featuring failover and Link Aggregation support, DS716+ ensures continual network uptime even if LAN connection malfunction occurs on one port, reducing the chance of service disruption and costly downtime. Link Aggregation improves connection speeds beyond the limits of a single network cable or port.

Easy installation, hassle-free maintenance

Easy installation and hot-swappable hard drive support ensures easy maintenance and continuous service uptime should a hard drive need replacement. In addition, DS716+ incorporates a passive cooling design to reduce dependency on the dedicated processor cooling fan, thus mitigating any critical point of failure.

USB 3.0 and eSATA ensure speedy transfers to external storage

DS716+ boasts USB 3.0 and eSATA ports to connect to various kinds of external storage devices, while ensuring fast and efficient file transfer speeds. Support for USB 3.0 offers transfer speeds of up to 5 Gbps (about 10 times faster than USB 2.0), meaning it takes less time to transfer data to external hard drives while consuming less power.

4K Ultra HD video transcoding

Powered by a hardware-accelerated transcoding engine, DS716+ allows you to transcode and stream H.264 4K / 1080p videos to high-definition TV, digital media players, mobile handsets, and computers in the required format, making it easy to watch videos without having to install a 3rd party player.

Award winning OS - DiskStation Manager

Synology DiskStation Manager (DSM) is a sleek, browser-based operating system running on every DiskStation and RackStation, which makes managing your Synology NAS a breeze. Featuring an intuitive user interface, DSM makes accessing and sharing your data smarter and simpler. Synology's Package Center lets you download and install useful add-on packages designed specifically for individual or business needs, meaning you can enjoy more entertainment in your life or better productivity at work.

Seamless storage solution for virtualization environments

DS716+ provides seamless storage solutions for virtualization environments, including VMware, Citrix, and Microsoft Hyper-V. With VMware vSphere® 5 & VAAI integration, DS716+ helps offload specific storage operations and optimizes computation power in VMware environments. Windows ODX support speeds up data manipulation as the data transfer is offloaded. iSCSI also lets SMB users consolidate storage into data center storage arrays while providing hosts with the illusion of locally-attached disks.

Manufacturer Part Number
DS716+
EAN/UPC
4711174722167,0846504002160,846504002160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

CPU

CPU Model: Intel Celeron N3150
CPU Architecture: 64-bit
CPU Frequency: Quad Core 1.6 burst to 2.08 GHz
Floating Point: Yes
Hardware Encryption Engine (AES-NI): Yes
Hardware Transcoding Engine: H.264 (AVC), MPEG-2 and VC-1; maximum resolution: 4K (4096 x 2160); maximum frame rate per second (FPS): 30

Memory
System Memory: 2 GB DDR3

Storage
Drive Bay(s): 2
Maximum Drive Bays with Expansion Unit: 7
Compatible Drive Type (See all supported drives):

  • 3.5" SATA III / SATA II HDD
  • 2.5" SATA III / SATA II HDD
  • 2.5" SATA III / SATA II SSD

Maximum Internal Raw Capacity: 16 TB (8 TB HDD x 2) (Capacity may vary by RAID types)
Maximum Raw Capacity with Expansion Units: 56 TB (8 TB HDD x 7) (Capacity may vary by RAID types)
Maximum Single Volume Size: 108 TB
Hot Swappable Drive: Yes

External Ports
USB 3.0 Port: 3
eSATA Port: 1
USBCopy:

File System
Internal Drives:
  • Btrfs
  • EXT4
External Drives:
  • Btrfs
  • EXT4
  • EXT3
  • FAT
  • NTFS
  • HFS+
Appearance
Size (Height x Width x Depth): 157 mm x 103.5 mm x 232 mm
Weight: 1.75 kg

Others
RJ-45 1GbE LAN Port: 2 (with Link Aggregation / Failover support)
Wake on LAN/WAN: Yes
System Fan: 92 mm x 92 mm x 1 pcs
Fan Speed Mode:
  • Cool Mode
  • Quiet Mode
Wireless Support (dongle): Yes
Power Recovery: Yes
Noise Level*: 18 dB(A)
Scheduled Power On/Off: Yes
Power Supply Unit / Adapter: 65W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 Hz, Single Phase
Power Consumption*: 18.96 W (Access)
8.84 W (HDD Hibernation)
British Thermal Unit: 64.74 BTU/hr (Access)
30.18 BTU/hr (HDD Hibernation)

Environment Temperature
Operating Temperature: 5°C to 40°C (40°F to 104°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH

Certification:
  • FCC Class B
  • CE Class B
  • BSMI Class B
Warranty: 3 Years

Notes:
  • Power consumption is measured when fully loaded with Western Digital 1TB WD10EFRX hard drive(s).
  • Noise Level Testing Environment: Fully loaded with Seagate 1TB ST31000520AS hard drive(s) in idle; Two G.R.A.S. Type 40AE microphones, each set up at 1 meter away from the Synology NAS front and rear; Background noise: 16.49-17.51 dB(A); Temperature: 24.25-25.75˚C; Humidity: 58.2-61.8%

DSM Specifications

Storage Management
Maximum Internal Volume Number: 512
Maximum iSCSI Target Number: 32
Maximum iSCSI LUN: 256
iSCSI LUN Clone/Snapshot, Windows ODX:

Supported RAID Type:
  • Synology Hybrid RAID
  • Basic
  • JBOD
  • RAID 0
  • RAID 1
  • RAID 5 (with Expansion Unit)
  • RAID 6 (with Expansion Unit)
  • RAID 10 (with Expansion Unit)

RAID Migration:
  • Basic to RAID 1
  • Basic to RAID 5 (with Expansion Unit)
  • RAID 1 to RAID 5 (with Expansion Unit)
  • RAID 5 to RAID 6 (with Expansion Unit)

Volume Expansion with Larger HDDs:
  • Synology Hybrid RAID
  • RAID 1
  • RAID 5 (with Expansion Unit)
  • RAID 6 (with Expansion Unit)

Volume Expansion by Adding a HDD:
  • Synology Hybrid RAID
  • RAID 5 (with Expansion Unit)
  • RAID 6 (with Expansion Unit)
  • JBOD (with Expansion Unit)

Global Hot Spare Supported RAID Type:
  • Synology Hybrid RAID (with Expansion Unit)
  • RAID 1 (with Expansion Unit)
  • RAID 5 (with Expansion Unit)
  • RAID 6 (with Expansion Unit)
  • RAID 10 (with Expansion Unit)
SSD Support
SSD Read/Write Cache (White Paper) : Yes

File Sharing Capacity
Maximum User Accounts: 2048
Maximum Groups: 256
Maximum Shared Folder: 512
Maximum Shared Folder Sync Tasks: 8
Maximum Concurrent CIFS/AFP/FTP Connections: 512
Windows Access Control List (ACL) Integration: Yes
NFS Kerberos Authentication: Yes
Data Protection Manager: Yes
Maximum Snapshots per Shared Folder: 64
High Availability Manager: Yes
Log Center: Yes
Syslog Events per Second: 800
Virtualization
VMware vSphere 5 with VAAI: Yes
Windows Server 2012: Yes
Windows Server 2012 R2: Yes
Citrix Ready: Yes

Add-on Packages

Antivirus Essential: Yes
Antivirus by McAfee (Trial): Yes
Audio Station: Yes
Central Management System: Yes
Cloud Station: Yes
Maximum Concurrent File Transfers: 512
Cloud Sync: Yes
Directory Server: Yes
DNS Server: Yes
Download Station: Yes
Maximum Concurrent Download Tasks: 80
Glacier Backup: Yes
HiDrive Backup: Yes
iTunes Server: Yes
Java Manager: Yes
Mail Server: Yes
Mail Station: Yes
Media Server: Yes
DLNA Compliance: Yes
Note Station: Yes
Photo Station: Yes
RADIUS Server: Yes
Surveillance Station: Yes

Maximum IP cam (Licenses required): 40 (including 2 Free License) (See All Supported IP Cameras)
Total FPS (H.264)*:
1200 FPS @ 720p (1280x720)
800 FPS @ 1080p (1920×1080)
300 FPS @ 3M (2048x1536)
250 FPS @ 5M (2591x1944)

Total FPS (MJPEG)*:
450 FPS @ 720p (1280x720)
150 FPS @ 1080p (1920×1080)
100 FPS @ 3M (2048x1536)
72 FPS @ 5M (2591x1944)
Video Station: Yes
Video Transcoding: 4K Group 1 (See more)
VPN Server: Yes
Maximum Connections: 20

Notes: Surveillance Station throughput is tested with Axis P1347 (H.264@1280x720@30FPS), using continuous recording with live view from Surveillance Station and motion detection by camera. Live view and recording are sharing the same stream from the camera. Recording video is saved every 5 minutes with the limit of archive folder up to 1GB.

Environment & Packaging

Environment: RoHS Compliant

Packaging Content:
  • Main Unit X 1
  • Welcome Note X 1
  • Accessory Pack X 1
  • AC Power Adapter X 1
  • AC Power Cord X 1
  • RJ-45 LAN Cable X 2

Optional Accessories:
  • Camera License Pack
  • Expansion Unit: DX213 X 1
  • Expansion Unit: DX513 X 1
  • VS360HD