The UniFi AC LR AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for long-range deployment of high‑performance wireless networks.
Innovative Antenna Design
The innovative antenna design provides a long-range, symmetrical-link coverage area, and the antenna gain of the UniFi AC LR AP performs better than one-way, high transmit power does for connecting distant clients.
Designed for Optimal RF Performance
The newly redesigned UniFi Controller optimizes RF performance
Scalable Enterprise Wi-Fi Management
The UniFi Controller v4 software is a powerful, enterprise wireless software engine ideal for high-density client deployments requiring low latency and high uptime performance. With its software-based capabilities, the UniFi virtual control plane allows for unlimited scalability under one centralized controller. Remotely access the UniFi Controller to upgrade deployed UniFi APs while in the field.
Note:
Dimensions: ∅175.7 x 43.2 mm
Environment: Indoor
2.4 GHz Speed: 450 Mbps
5 GHz Speed: 867 Mbps
PoE Mode: 24V Passive PoE
Ports: (1) 10/100/1000 Ethernet
Instant Upgrade: No