SWNVK-460KH2 Video Surveillance System

  • Swann’s latest network video recording security system with 720p high definition live viewing & playback
  • See & hear what’s happening while you’re away as cameras have built-in microphones
  • State-of-the-art digital imaging technology for 10x the picture sharpness of traditional security systems including analog CIF
  • Easy to setup with 2 x clear resolution wireless cameras to see in the dark up to 50ft/15m with built-in IR cut filters to provide an enhanced night vision image from both cameras. Add 2 more cameras for full 4 channel monitoring
  • Set & forget by by recording continuously from 4 channels for 24 days+ onto a pre-installed 500GB hard drive or even longer with motion detection
  • Security in the palm of your hand: view live or record video on your Smartphone or tablet using the free Swann app

Manufacturer Part Number
SWNVK-460KH2-US
EAN/UPC
0840236104710,840236104710
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


:




<< Previous : Next >>


Product Information

-

: Product Description:
: Swann Video Surveillance System

Product Descriptions
Name: Description: Faulty
Short Description : Swann Video Surveillance System: false ( 0 =< 31 =< 1000 )
Long Description : Camera, Network Video Recorder - - 500GB Hard Drive - 15 Fps - 1280 x 720 - 1 Audio Out - 1 VGA Out - Yes: false ( 0 =< 106 =< 1000 )
new_short_description : Swann Video Surveillance System: false ( 0 =< 31 =< 1000 )
new_long_description : 4 Channels - Camera, Network Video Recorder - - 500GB Hard Drive - 15 Fps - 1280 x 720 - 1 Audio Out - 1 VGA Out - Yes: false ( 0 =< 119 =< 1000 )
new_default_manual_description : Swann (SWNVK-460KH2-AU) Video Surveillance System: false ( 0 =< 49 =< 1000 )
Best_Buy_Short_Description : 4-Channel Wireless, Wired: false ( 0 =< 25 =< 1000 )


Manual Description: : WI-FI SECURITY KIT 500GB HDD

General Information
Manufacturer * * *
: Swann Communications Pty., Ltd :

Manufacturer Part Number * * * *
: SWNVK-460KH2-AU* :

Manufacturer Website Address * * *
: Australia: http://www.swann.com.au
:

Brand Name * * * * *
: Swann* :

Product Name * * * *
: Video Surveillance System* :

Marketing Information * *
:
  • Swann’s latest network video recording security system with 720p high definition live viewing & playback
  • See & hear what’s happening while you’re away as cameras have built-in microphones
  • State-of-the-art digital imaging technology for 10x the picture sharpness of traditional security systems including analog CIF
  • Easy to setup with 2 x clear resolution wireless cameras to see in the dark up to 50ft/15m with built-in IR cut filters to provide an enhanced night vision image from both cameras. Add 2 more cameras for full 4 channel monitoring
  • Set & forget by by recording continuously from 4 channels for 24 days+ onto a pre-installed 500GB hard drive or even longer with motion detection
  • Security in the palm of your hand: view live or record video on your Smartphone or tablet using the free Swann app
:

Product Type * * * * *
: Video Surveillance System* :


Additional Product Specifications
Full Product Specifications *
: Click to view :


Technical Information
Total Number of Channels * * *
: 4* :

Connectivity Technology * * * *
 (Best Buy - Required) :
  • Wireless*
  • Wired*
:

HD Recording *
 (Best Buy - Nice-to-have) : Yes :

Features * * *
 (Best Buy - Nice-to-have) :
  • Camera*
  • Network Video Recorder*
:


Storage
Hard Drive * * * *
 (Best Buy - Nice-to-have) : 500GB* :


Display & Graphics
Screen Size *
 (Best Buy - Nice-to-have) : Not Applicable :


Video
Maximum Resolution *
 (Best Buy - Nice-to-have) : 1920 x 1080 :

Frame Rate * *
: 15 Frames Per Second* :


Camera
Maximum Camera Resolution * *
 (Best Buy - Nice-to-have) : 1280 x 720* :

Night Vision *
 (Best Buy - Nice-to-have) : Yes :


Network & Communication
Wireless LAN * *
: Yes :

Wireless Technology *
 (Best Buy - Nice-to-have) : Wi-Fi :

Ethernet * *
: Yes :

Remote Management *
 (Best Buy - Required) : Yes :


Interfaces/Ports
USB * *
: Yes :

Total Number of Audio Out Ports * *
: 1* :

Number of VGA Out * *
: 1* :

HDMI * *
: Yes* :


Physical Characteristics
Height * *
 (Best Buy - Required) : 1.58" :

Width * *
 (Best Buy - Nice-to-have) : 4.92" :

Depth * *
 (Best Buy - Nice-to-have) : 4.92" :


Miscellaneous
Package Contents * *
 (Best Buy - Nice-to-have) :
  • 4-Channel Network Video Recorder with Antenna
  • 2 x Day/Night Cameras
  • Mouse
  • Power Adapter
  • Network Cable 3ft / 1m
  • HDMI Cable 3ft / 1m
  • Quick Start Guide
  • Theft Deterrent Stickers
:


Warranty
Limited Warranty * *
 (Best Buy - Required) : 18 Month :


Detailed Specs

Micro NVR Monitoring System

Video/Audio Input

Video Input: Up to 4 Wi-Fi Cameras

Video Output:HDMI / VGA

Audio Output:3.5mm Headphones Jack

 
Video/Audio Output

Display Resolu... More




:  :


Copyright © GfK Etilize Inc. All rights reserved.:Version 14.11.1 [CMS_PAK_1]:

Powered By GfK Etilize



Import   

Xsell Upsell   

Product Grouping

Batch Maintenance

Product Cloning

Product Mapping

Complete Detailed Specsclose

Detailed Specs

Micro NVR Monitoring System

Video/Audio Input

Video Input: Up to 4 Wi-Fi Cameras

Video Output:HDMI / VGA

Audio Output:3.5mm Headphones Jack

 
Video/Audio Output

Display Resolution: 1920 x 1080

Display Frame Rate: 15fps per channel

Recording Mode: Manual / Schedule / Motion

Memory Typ: 2.5” SATA HDD

Memory Supported: 500GB

USB Ports: 2

 

General

Power Supply: DC 5V

Operating Temperature: 14°F ~ 122°F / -10°C ~ 50°C

Dimensions (LxWxH): 4.92” x 4.92” x 1.58” / 125 x 125 x 40mm

Wireless Range: 30-50ft / 10-15m (depends on local conditions)



Wi-fi Camera


Video

Image Sensor: 1 Megapixel

Resolution: 720P (1280 x 720)

Minimum Illumination: 0 Lux (IR on) / 0.1 Lux (IR off)

Day/Night Mode: Color during day/ B&W at night

Viewing Angle: 60°

Microphone :Yes

Audio Range: Up to 16ft / 5m

 

Night Vision

Night Vision Distance: 50ft/15m

IR Cut Filter: Yes


General

Indoor or Outdoor: Indoor / Outdoor

Operating Power: 12V

Operating Temperature: -4°F ~ 122°F / -20°C ~ 50°C

Body Construction: Aluminium

Dimensions - Camera: 6.76” x 2.35” x 2.50” / 171.7 x 59.8 x 63.4mm