PRO-A855 Surveillance Camera

  • A state of the art surveillance camera with video technology equivalent to 1080p
  • Seeing is believing with 1080p full HD Cameras (1 Megapixel) perfect for close up detail such as license plates, facial detail, clothing colors & more
  • Latest infrared cut filter for amazing night vision to 100ft / 30m for amazing clarity in low light
  • Sturdy aluminum camera construction suits indoor & outdoor applications with IP67 rating for any weather conditions
  • This camera can only be used in combination with Swann’s 4600 Series Professional HD Digital Video Recorders including DVR4-4600, DVR8-4600 or DVR16-4600 for cutting-edge surveillance in HD
  • Deter thieves, safeguard loved ones, protect your property & cut the cost of crime with this superior surveillance camera from Swann

Manufacturer Part Number
SWPRO-A855CAM-US
EAN/UPC
0840236112067,840236112067
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRO-A855 Camera

 

Video

Video Quality

1080p

Viewing Angle

70°

 

Audio

Microphone

No

Audio Distance

N/A

 

Night Vision

Night Vision Distance

Up to 100ft / 30m

IR Cut Filters

Yes

 

General

Indoor / Outdoor

Indoor or outdoor, IP67 rated

Operating Power

DC 12V

Operation Temperature

-4°F – 122°F / -20°C – 50°C

Body Construction

Aluminium

Dimensions - Camera

2.6” x 7.1” x 2.6” / 66 x 180 x 66mm

Weight - Camera

0.8lbs / 363g