Defender Smartphone Case

Rugged Protection
Defend your device against drops, dirt and scrapes with Defender Series. Combining an internal shell, outer slipcover and touchscreen scratch protector, Defender Series for Moto X Play deflects the action and accidents that come your way every day. Plus, the included holster doubles as a kickstand for hands-free viewing. Defender Series — because life happens!

Manufacturer Part Number
77-51958
EAN/UPC
0660543381396,660543381396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WEIGHT: 5.14 oz (145.84 g)
DIMENSIONS (without holster): 6.28 in (160 mm) x 3.43 in (87 mm) x 0.71 in (2 mm)
DIMENSIONS (with holster): 6.47 in (164 mm) x 3.72 in (94 mm) x 1.47 in (37 mm)