Hinge Case with Any-Angle Stand for iPad mini 4

Manufacturer Part Number
939-001440
EAN/UPC
0097855119896,097855119896
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.



Product DimensionsComponentHeightLengthDepthWeightFolio: 17.0 mm (0.66 inch): 140 mm (5.51 inches): 208.0 mm (8.18 inches): 257 g (9.06 ounces)

General Product SpecificationsOS/Platform Support (at release): iOS
Apps Available (at release): None
Supported Hardware (at release): iPad mini 4th generation

Tablet Case SpecificationsViewing Angle: 10° - 70° (Free viewing angle)
Power On/Off: Yes
Closing mechanism: Yes (Magnet)
Portrait Mode supported: No
Screen rotation: No
Multi-angles: Yes
Flexible screen cover: Yes

Tablet Case ProtectionDrop protection: Yes
Screen protection: Yes
Scratch protection: Yes
Dust proof – Easy to clean: Yes
Layers of protection: 1
Spill Repellent: Yes
Impact Resistance: Medium
Waterproof: No