PowerBolt 5.2 Dual Car Charger — Black

The PowerBolt™ 5.2 Dual Car Charger with PowerWhiz™ Technology will charge your phone or tablet from your vehicle’s power outlet in the fastest possible time. With 2.6 AMPs (13 watts) from each of the dual USB ports, no other charger provides a faster, or safer, charge for devices like the Microsoft® Surface™ 3, iPad®, iPhone®, Samsung® Galaxy®, and many others. PowerWhiz™ Technology allows almost any tablet or smartphone to be charged quickly because it automatically recognizes your device and gives it the fastest charge possible while remaining completely safe to prevent damage to circuits.

Manufacturer Part Number
K38029WW
EAN/UPC
0085896380290,085896380290
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Best For: Smartphones, Tablets, Windows Tablets
  • Colour Group: Black
  • Features: Power Indicator (Blue)