NVIDIA NVS 810 Professional Graphic Card

Build cost-effective, reliable signage solutions with the 8 display output, single slot form factor NVIDIA® NVS™ 810

The NVIDIA NVS 810 graphics board delivers exceptional display connectivity, cost-effective scalability, and image management capabilities that make it easy to drive any kind of multi-display digital signage setup. It’s the first of its kind to offer eight display outputs, combined with the world’s most advanced GPU architecture—all in a single-slot form factor. NVS 810 is also ideal for creating dense signage solutions, delivering the uncompromised performance and reliability required to deploy demanding content in mission-critical signage installations.

Eight mini-DisplayPort 1.2 connectors on the NVIDIA NVS 810 are capable of driving UHD 4K displays at 60 Hz. Plus, it provides advanced features like multi-streaming and stream cloning that enable extremely efficient cable management and display flexibility in complex installations. Key NVIDIA features like bezel correction, synchronization across 8 displays, Warp & Blend, and Mosaic make digital signage easy.

Manufacturer Part Number
VCNVS810DP-PB
EAN/UPC
0751492587493,751492587493,3536403346270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CUDA Cores 1,024 (512 per GPU)
GPU Memory 4GB DDR3 (2GB per GPU)
Memory Interface 128-bit (64-bit per GPU)
Memory Bandwidth 28.8GB/s
System Interface PCI Express 3.0 x16
Maximum Power Consumption 68W
Energy Star Enabling Yes
Thermal Solution Ultra-quiet active fansink
Form Factor 4.40” H x 7.80” L, Single Slot
Display Connectors 8 Mini-DisplayPort
DisplayPort 1.2 Yes
DisplayPort with Audio Yes
Mini-DP to DP adapters 8 included
Mini-DP to DVI-D SL adapters None – order PN VCNVS810DVI-PB if DVI is required
Number of Displays Supported 8 at 4,096 x 2,160 at 30Hz (4 at 4,096 x 2,160 at 60Hz) Maximum DP 1.2 Resolution 4,096 x 2,160 at 60Hz (3,840 x 2,160 at 60Hz also available)
Maximum DVI-D SL Resolution 1,920 x 1,200 at 60Hz
HDCP Support Yes
Graphics APIs Shader Model 5.0, OpenGL 4.3, DirectX 11
Compute APIs CUDA, DirectCompute, OpenCL
NVIEW Yes
NVIDIA Mosaic Yes (Windows 10, 8.1, 8, 7, and Linux)
Bezel Correction Yes
Warp & Blend Yes
Synchronization Yes (8 displays hosted by a single NVS 810)
Warranty 3 Years
PNY Part Number VCNVS810DP-PB