OptiPlex 7040 Desktop Computer

All of the performance. None of the compromise. 

OptiPlex 7040 offers ultimate desktop performance with enterprise-class management and security in new, energyefficient compact designs- Mini Tower, Small Form Factor and Micro Form Factor.

Manufacturer Part Number
CMR0C
EAN/UPC
0884116211174,884116211174
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processors 
Intel® 6th generation Core™ i5-i7 Quad Core, Core™ i3 Dual Core (65W for MT/SFF and 35W for Micro)
Chipset 
Intel® Q170 Chipset
Operating System 
Microsoft® Windows 10 Home 64 - bit, Microsoft® Windows 10 Pro 64 - bit
Microsoft® Windows 8.1 Standard 64-bit, Microsoft ® Windows 8.1 Pro 64-bit
Microsoft® Windows 7® Professional SP1 (32/64 bit)
Ubuntu®
Neokylin® (China only)
Graphics Options 
Integrated Intel® HD Graphics 530
Supports optional discrete graphics MT/SFF: nVIDIA GeForce GTX 745 (MT only), AMD Radeon™ R7 350X, AMD Radeon™ R5 340X Memory
2,3 Up to 4 DIMM slots (2 for Micro); Non-ECC dual-channel 2133MHz DDR4 SDRAM, up to 32GB (16GB for Micro)
Networking MT/SFF: 
Integrated Intel® i219-LM Ethernet LAN 10/100/1000; supports optional PCIe 10/100/1000 network card; Optional wireless:
802.11ac+ Bluetooth 4.1 card
Micro: Integrated Intel® i219-LM Ethernet LAN 10/100/1000 ; optional wireless M.2 802.11ac +Bluetooth 4.1 card
Note: The integrated Intel i219-LM Ethernet or Intel Wifi card 8260 is required to support Intel® vPro™ Technology for MT/SFF & Micro
I/O Ports 
10 External USB: 6 x 3.0 (2 front/4 rear) and 4 x 2.0 (2 front/2 rear - 1 front with PowerShare); 1 Internal USB 2.0; 1 RJ-45; 1 Serial; 2 Display Port 1.2; 1 HDMI 1.4; 2 PS/2; 1 UAJ, 1 Line-out; 1 VGA (optional) Micro: 6 External USB3.0 (2 front/4 rear – 1 front with PowerShare); 1 RJ-45; 1 HDMI 1.4; 1 Display Port 1.2; 1 UAJ (front); 1 Lineout(front); additional Display Port 1.2 (optional); 1 VGA (optional); Serial+PS2 (optional).
Removable Media Options 
Supports optional optical disc drives and media card reader (MT/SFF only)
Hard Drive Options
(internal) Hard Disk Drives: up to 2TB
Supports Hybrid, Opal SED FIPS, M.2 Solid State Drive and M.2 PCIe Solid State Drive
RAID 0 & 1 support on select configurations (MT/SFF only)
No Hard Drive
Chassis 17.62 / 8 Minitower (MT) Small Form Factor (SFF) Micro
Dimensions
(H x W x D)
Inches/(cm)
13.8 x 6.1 x 10.8 / 35 x 15.4 x 27.4 11.4 x 11.5 x 3.6 / 29.0
x 29.2 x 9.26
7.2 x 7.0 x 1.4 / 18.2 x 17.8
x 3.6
Min. Weight
(lbs/kg)
17.62 / 8
10.7 / 4.48 3.12 / 1.41
Number of Bays 1 internal 3.5” HDD (convertible to
5.25” ODD)
2 internal 2.5” HDD
1 external slim ODD
1 internal 3.5” HDD
(convertible to 2 2.5”
HDD)
1 external slim ODD
1 internal 2.5” bay
Expansion Slots 1 full height PCIe x16
1 full height PCIe x16 (wired x 4)
1 full height PCIe x1
1 full height PCI
1 M.2 (22x80mm)
1 half height PCIe x16
1 half height PCIe x4
1 M.2 (22x80mm)
1 M.2 (22x30mm)
1 M.2 (22x80mm)
Power Supply
Unit (PSU)
Standard 240W PSU Active PFC
240W typical 85% Efficient PSU (80 PLUS
Bronze) ENERGY STAR complaint, Active PFC
240W typical 92% Efficient PSU (80 PLUS
Platinum); ENERGY STAR complaint, Active PFC
Standard 180W PSU Active PFC
180W typical 85% Efficient PSU (80
PLUS Bronze) ENERGY STAR
complaint, Active PFC
180W typical 92% Efficient PSU (80
PLUS Platinum); ENERGY STAR
complaint, Active PFC
65W external
adapter, 87%
minimum average
efficiency
Recommended
Accessories
Monitors - qualified with Dell commercial monitors including
Dell UltraSharp series - Award-winning high-performance monitors and ultra wide viewing, from 24”-34”
Dell Professional series monitors available from 19”-27”
Dell E series monitor 17” – 27”
Micro Mounting Options: Vertical Stand, VESA Mount, Dual VESA Mount, All in One Mount, Console with DVD-RW, All in One Mount
for E Series Displays
Keyboards: Dell wired Keyboard with Multimedia functionality, Dell Smart Card Keyboard, Dell Wireless KB/Mouse, Logitech Wireless
KB/Mouse
Mouse: Dell wired Mouse, Dell wireless mouse, Dell Laser Mouse.
Audio Speakers: Internal Dell Business audio speaker, Dell stereo speaker systems available; Dell sound bar for select
Flat-panel displays. Dell Wireless Speaker System available.
Security Options Trusted Platform Module6 TPM 1.2 (TPM 2.0 - firmware upgradable) Dell Data Protection| Security Tools, Dell Data Protection|
Encryption, Dell HW Crypto Accelerator, Microsoft Windows Bitlocker, Local HDD data wipe via BIOS ("Secure Erase"), Encryption - SED
HDD (Opal FIPS), Chassis lock slot support, Lockable Port Cover, Chassis Intrusion Switch, D-Pedigree (Secure Supply Chain
Functionality ), Setup/BIOS Password, Optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity
Protection Technology, Dell Secure Works, BIOS support optional Computrace7
, Intel Software Guard eXtensions
Systems Management
Options8
Dell Client Command Suite; Out of Band management support via vPro
Environmental,
Ergonomic, & Regulatory
Standards
Environmental Standards (eco-labels): ENERGY STAR 6.0 qualified, EPEAT Registered9
, CEL, WEEE, Japan Energy Law, South
Korea E-standby, South Korea Eco-label, EU RoHS, China RoHS
BFR/CFR/PVC Free configuration10 available in select regions. Please see your local representative or dell.com for specific details.
Warranty Limited Hardware Warranty11; Standard 3-year On Site Service after Remote Diagnosis12 (3-3-3); Optional 3 year Dell ProSupport
offers premium support from expert technicians and 24x7 availability13
.
Configuration Services Factory Image load. BIOS Customization. Hardware Customization, Asset Tagging and Reporting