True Day/Night 750 TVL, 3-Axis, 2.8-12mm, 131' IR Range, Indoor Dome

Manufacturer Part Number
KPC-DNNS102NUV
EAN/UPC
0883869112424,883869112424
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Imaging Device: 1/3" 960H High Sensitivity CCD
Video Format: NTSC
Picture Elements: NTSC: 1020(H)x508(V)
Effective Picture Elements: NTSC: 976(H) x 494(V)
Horizontal Resolution: More than 750 TVL
Sensitivity: 0 lux IR on; .01 lux native from sensor
IR LED: 30 LEDs, 850nm
IR Range*: 131’ (*As with all IR cameras, IR range will vary based on scene IR reflectivity and illumination)
Smart IR Exposure Adjust: Off/On; adjustable for gain, size and location of sensing area
S/N Ratio: Over 50dB (AGC off)
Video Output: BNC 1.0V p-p 75Ω; video test point inside dome, cable supplied
Gamma Correction: 0.45
Lens Type: 2 Megapixel Aspheric Varifocal DC Iris 2.8~12mm F=1.6
Lens Positioning: 3-axis flexible positioning for wall or ceiling mounting
Back Light Compensation: OFF/BLC/HLC Selectable
Auto Gain Control: Off/Low/Middle/High
Electronic Shutter: Auto; or 1/60, FLK, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/5000, 1/10000, 1/100000
White Balance: ATW/AWB/AWC->SET/Anti-Color Roll/Manual
Sync. Mode: Internal (plus Anti Color Roll White Balance option above)
Day & Night: Auto True D/N with motorized ICR; controlled by photo sensor; Auto, color or B/W
OSD Menu: Multiple functions using 3-axis joystick
OSD Languages: English, Spanish, Portuguese, German, Russian, Japanese, Chinese, French
2D-DNR: On/Off (level adjustable)
Digital Wide Dynamic Range: On/Off (Level Adjustable)
Mirror: Off/On
Motion Detection: Off/On for 4 selectable zones (On screen indication)
Privacy Mask: Off/On for 8 selectable zones
Lens Shading Correction: Off/On with adjustable level and center
Other OSD Functions: Camera Title with position and Font Color; Image Contrast/Sharpness; CRT/LCD display optimization; Negative Image; DPC (Dead Pixel Compensation)
Power Source: 12VDC/24VAC automatic
Power Consumption: 12VDC:420mA max. / 24VAC:4.8W max.
Operating Temperature: 5°F~140°F ; -15°C~60°C
Environmental: Indoor; up to 80%RH (non-condensing)
Mechanical: Three axis, twist-open dome; choice of black body (no suffix) and white body (W suffix)
Dimensions: 5.31” (135mm) diameter, 3.82” (97mm) high
Weight: .76 pounds./343 grams
Certifications: CE / FCC RoHS