AirCard 790S Mobile Hotspot

Top Speed with Exceptional Features

AirCard 790S is a category 6 LTE mobile hotspot leveraging 802.11ac Wi-Fi and carrier aggregation technology to deliver astonishing download speeds reaching 300Mbps. It’s equipped with an intuitive color touchscreen, a long-lasting battery, and it supports the 700 MHz spectrum providing extra in-building coverage and faster-than-ever 4G speeds.

Speed

  • Supports Cat 6 LTE with carrier aggregation (up to 40 MHz)
  • Future proof for the premium 700 MHz spectrum
  • Capable of download speeds of up to 300mbps
  • Simultaneous dual-band WiFi for ultimate flexibility and performance
Sharing
  • Connect up to 15 WiFi enabled devices on the go
  • Easy sharing with guest WiFi Support
Battery Life
  • Last up to 11 hours of active use
  • Up to 349 hours on standby
Ease of Use
  • 2.4 inch color LCD touchscreen to conveniently monitor data usage, manage device and network settings
  • Real-time data usage meter for better data management
  • Charges smartphones and small portable USB devices using the unique jump boost feature
Reliability
  • Secure WiFi connections – highest level wireless security with WPA/WPA2
  • WPS (Wi-Fi Protected Setup) enabled
  • Password protected administration UI
Accessories
  • AirCard Smart Cradle to expand network, charge battery, boost 4G/3G signal and extend WiFi coverage
  • Ethernet and Antenna Charging Cradle available to extend coverage and boost signal strength
  • Free NETGEAR AirCard App to manage device conveniently from a smartphone or tablet
  • A rechargeable extend battery that lasts up to 16 hours of active use

Manufacturer Part Number
AC790-100EUS
EAN/UPC
0606449110722,606449110722
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: AC790S

Network Technology

  • 4G CA 1800+700, 1800+2600, 2600+700, 2600+2600 MHz
  • 4G 700/900/1800/2100/2600 MHz
  • 3G 850/900/1900/2100 MHz
  • Wi-Fi 802.11 ac, 2x2 MIMO, simultaneous Dual-Band 2.4GH/5GHz
  • Chipset: Qualcomm - MDM9230 (Modem) - WTR3925 (RF) - QCA6174 (Wi-Fi)

Wi-Fi Features

  • Wi-Fi 802.11 ac/b/g/n, 2x2 MIMO
  • Dual-Band Wi-Fi 2.4GHz/5GHz
  • Multiple SSID/Guest Wi-Fi support
  • Wi-Fi Protected Setup (WPS)

Device Display

  • 2.4” QVGA capacitive LCD touchscreen

SIM

  • 3FF Format (microSIM)

Battery

  • Removable lithium-ion (2930 mAh)
  • Up to 11 hours of continuous use
  • Up to 349 hours on standby

Security

  • Wi-Fi security encryption methods:
  • WEP 64 (Open/Shared)
  • WEP 128 (Open/Shared)
  • WPA Personal TKIP
  • WPA Personal TKIP AES
  • WPA2 Personal AES
  • WPA2 Personal TKIP AES
  • WPA/WPA2
  • Wi-Fi Protected Setup (WPS)
  • VPN pass-through
  • NAT firewall
  • Security web interface
  • Multiple SSID/Guest Wi-Fi support
  • View & block connected devices from the touchscreen
  • Password protected Web UI
  • Ability to turn off Wi-Fi or USB Tethering

Dimensions

  • 110 mm (L) x 68 mm (W) x 15 mm (H)

Weight

  • 136 g

Antennas Diversity Support

  • 2X2 MIMO (multiple-input and multiple-output) antenna for LTE
  • Dual TS-9 external 4G/3G antenna ports
  • 2x2 MIMO antenna for Wi-Fi

Environmental

  • Operating temperature: 0 to 35° Celsius
  • Storage temperature: -40 to 85° Celsius
  • RoHS compliant

Package Contents

  • NETGEAR AirCard 790S Mobile Hotspot
  • Removable Lithium Ion (Li-ion) battery 2930 mAh
  • Quick Start Guide
  • Manufacturer’s warranty card
  • AC charger and USB charging cable
  • Jump boost cable