Bag in Nylon for Notebook 15.6" and Macbook Pro 15" Retina Forte

Compact and functional bag with padded compartment for transporting a Notebook (up to 15.6"). The interior compartment is equipped with a band to secure the computer during transport. The front pocket is equipped with a retainer organised into specific pockets for your Smartphone (up to 5.5"), Power Bank and business cards. The structure of the bag is reinforced around the entire perimeter and ensures maximum protection for devices within. In addition, thanks to the full opening functionality of the bag, security control checks will be faster at the airport! 
The bag also has a convenient detachable padded shoulder strap and a useful band for trolley transport which is situated on the back panel.

Manufacturer Part Number
BFOR15
EAN/UPC
8020252055148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU BFOR15 

External Size (cm) 43 x 30 x 8

Internal Size (cm) 38,5 x 26,5 x 3,5

Designed for Notebook 15'', MacBook Pro 15” with Retina display