Slim Bag for Notebook 13.3" and 14" Svolta Small

Compact bag compatible with Notebook and Ultrabook 13.3" and 14". The design created by the horizontal zip pocket and vertical seam characterises the bag, giving it a contemporary, professional look. 
The main compartment is purposely reinforced to protect your laptop. The front pocket is equipped with a retainer organised into specific pockets for your Smartphone (up to 5.5"), Power Bank and business cards. The bag also has a convenient detachable padded shoulder strap and a useful band for trolley transport which is situated on the back panel.

Manufacturer Part Number
BSVO1314-B
EAN/UPC
8020252055056
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU BSVO1314 

External Size (inch) 14.57 x 11.42 x 2.56

Internal Size (inch) 13.39 x 9.65 x 1.18

Designed for Notebook 13'', Notebook 14”