DDR4. That's How Upgrade is Spelled.
ADATA Premier DDR4 2133 unbuffered-DIMM memory module is the latest upgrade solution that supports Intel's Haswell-E (X99) platform for faster data transfer and enhanced power efficiency. Utilizing the 288-pin design, the operating voltage reduces from 1.5V to 1.2V, which not only helps to save power by 20%, also improves the transfer bandwidth speed up to 17GB/s for light speed performance! Every chip in ADATA memory modules meet the standards of JEDEC and RoHS, ensuring system compatibility and environmentally friendly products.
Meet Rigorous Standards & New-Generation Platform ‧Complies with JEDEC standards
‧RoHS compliant
‧Supports Intel Haswell-E platform
Lifetime Warranty
All ADATA memory modules are produced and tested by a rigorous quality control process for rapid computing and stable operation. In addition, ADATA memory modules provide customers a lifetime warranty for maximum assurance with excellent service.
Note:
Suitable for: Desktop PC
Module Specification: 288 Pin Unbuffered-DIMM
Density: 4GB / 8GB
Power Supply: VDD&VDDQ=1.2V +0.06/- 0.06V
DRAM Activation Power Supply: VPP= 2.5V (2.375V min , 2.75 max)
DRAM Spec/VCC: DDR4 STD 1.2V
Operating Temperature: 0°C to +85°C
Warranty: Limited Lifetime Warranty