ScreenBeam Enterprise 950P (for Intel Pro WiDi)

Enterprise Class Wireless Display - For Intel Pro WiDi Deployments

ScreenBeam Enterprise 950P is designed specifically designed for customers and organizations looking for that next level of performance, security and user experience from their wireless display solution. Built around Intel’s Pro WiDi, vPro based solutions, this platform brings new features and functionality to the forefront of the modern conference room.

Pro WiDi specific architecture enables users to securely share presentations and content, mirror or extend their screens wirelessly from Intel vPro based devices to conference room displays without wires.  The ScreenBeam Enterprise 950P also supports Intel specific features including Pro WiDi Managed Meetings, and Privacy Screen.

This fully integrated enterprise class platform boasts .11ac and .11n dual radios, Ethernet, HDMI, VGA In, and VGA out interfaces.  Extensive mounting and placement options give IT professionals’ flexibility to mount to ceilings, tables, or hidden locations.  VGA input gives back the capability for non-wireless clients to connect the old way. ScreenBeam 950 helps eliminate cable clutter while also making it easy for users to seamlessly connect and share content.

The Wireless Advantage - Conference Room

No more fumbling with connectors and cables, wasting everyone’s valuable time… Wireless Display gives your users the ability to connect instantly and start every meeting on-time!  When presenters are stuck at the conference table it’s much more difficult to command the attention of their audience.  By giving your users the option to connect their modern devices wirelessly they have the choice where they sit, and when they stand and command the room.

Specifically Designed For Enterprise Environments

Collaborating with some of the largest Fortune companies in the world ScreenBeam Enterprise solutions and the associated optional Central Management System uniquely address the needs and demands of enterprise environments and IT departments including access control, configurability, management, and easy help-desk support.

  • Intel Pro WiDi wireless display receiver

  • Supports Intel Pro WiDi features like P2P, Managed Meetings, privacy screen, and USB over IP to support certain USB HID peripheral devices

  • IT manageable through local web console or optional Central Management System (CMS) Extensive mounting and placement options

  • Supports up to 1080p30 HD resolution and 5.1 audio

  • 802.11ac and 801.11n dual radios; Ethernet, HDMI and VGA In and VGA Out interfaces

  • Works without a Wi-Fi network or router

Manufacturer Part Number
SBWD950P
EAN/UPC
0789286808950,789286808950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Spec:

HARDWARE

Video

• Up to 1080p30 HD (H.264)

Audio

• LPCM, 2 channel stereo

• Up to 5.1 channels

A/V Interface

• HDMI Out x1

• VGA Out x1 (Pass-Through)

• VGA In x1

Ethernet

• 10x10 0 RJ-45

Certification

• Intel Pro WiDi

• Wi-Fi Miracast™ (pending)

Regulatory and compliance

• FCC, IC, and UL

Wireless

• Miracast: 802.11ac Dual-Band 2.4 & 5GHz

• Wi-Fi: 802.11a/b/g/n Dual-band (

I/O Connectors

• DC Jack x1

• USB 2.0 Host Type x 1

Power

• Input: 5V / 2A

• Consumption: < 5W

SOFTWARE

Wireless Display

• Intel® PRO WiDi

• Wi-Fi Miracast™ standard

Content Protection

• HDCP 2.2

Security

• WPA2, WPS virtual PBC, AES 128-bit

IT Management

• Local via Wi-Fi access

• Remote via CMS (Optional)

HDMI port energy saver

• Screensaver

• HDMI power off

Warranty

• 1 year limited

Compatibility:

• Intel Pro WiDi capable systems using Intel Pro WiDi 5.x (or newer) application

• Laptops, tablets and smartphones with Windows 8.1/10 Miracast wireless display

• Non WiDi/Miracast-capable Windows 7/8 laptops with ScreenBeam USB Transmitter


System Requirements:

• Intel Pro WiDi device requires:

• One of the following processors:

  • 4th Gen Intel® Core™ Mobile and Desktop Processors (or newer) with Intel® vPro Technology

  • Intel® Core™ M-5Y7x processors (or newer) with Intel® vPro Technology

• One of the following graphics solutions:

  • Intel® Iris™ Pro Graphics 5200

  • Intel® Iris™ Graphics 5100

  • Intel® HD Graphics 5500/5000/4600/4400

• One of the following wireless adapters:

  • • Intel® Dual Band Wireless-AC 3160/7260/7265

  • • Intel® Dual Band Wireless-N 7260/7265

• Windows 8.1 Miracast device requires:

  • • August 2014 Update (KB2975719)

  • • NDIS 6.4 (or higher) driver


What’s included in the box :
  • (1) ScreenBeam Enterprise Edition receiver

  • (1) High-speed 3’ HDMI 1.3 cable

  • (1) Power Adapter

  • (1) Quick Start Guide