ScreenBeam Enterprise 950

Enterprise Class Wireless Display

ScreenBeam Enterprise 950 is the centerpiece of Today’s modern conference room. Delivering the performance and reliability needed for demanding enterprise environments. Only ScreenBeam Enterprise 950 offers the level of features, integration, management and reporting required by leading enterprises worldwide.

This fully integrated enterprise class platform boasts .11ac and .11n dual radios, Ethernet, HDMI, VGA In, and VGA out interfaces.  Extensive mounting and placement options give IT professionals’ flexibility to mount to ceilings, tables, or hidden locations.  VGA input gives back the capability for non-wireless clients to connect the old way. ScreenBeam Enterprise 950 helps eliminate cable clutter while also making it easy for users to seamlessly connect and share content.

Customers are able to enjoy investment protection through Actiontec’s optional Central Management (CMS) solution which includes extended support benefits, software and firmware updates, all remotely manageable.  This means as software compatible feature and performance updates become available, you’ll instantly have access, and be able to update your deployed ScreenBeam devices remotely.

The Wireless Advantage - Conference Room

No more fumbling with connectors and cables, wasting everyone’s valuable time… Wireless Display gives your users the ability to connect instantly and start every meeting on-time!  When presenters are stuck at the conference table it’s much more difficult to command the attention of their audience.  By giving your users the option to connect their modern devices wirelessly they have the choice where they sit, and when they stand and command the room.

Specifically Designed For Enterprise Environments

Collaborating with some of the largest Fortune companies in the world ScreenBeam Enterprise solutions and the associated optional Central Management System uniquely address the needs and demands of enterprise environments and IT departments including access control, configurability, management, and easy help-desk support.

  • Wi-Fi Miracast/Intel WiDi enterprise-class wireless display receiver

  • IT manageable through local web console or optional Central Management System (CMS)

  • Supports up to 1080p HD video and 5.1 audio

  • 802.11ac and 801.11n dual radios; Ethernet, HDMI and VGA In and VGA Out interfaces

  • Works without a Wi-Fi network or router

Manufacturer Part Number
SBWD950ENT
EAN/UPC
0789286808899,789286808899
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Spec:

HARDWARE

Video

• Up to 1080p30 HD (H.264)

Audio

• LPCM, 2 channel stereo

• Up to 5.1 channels

A/V Interface

• HDMI Out x1

• VGA Out x1 (Pass-Through)

• VGA In x1

Ethernet

• 10x10 0 RJ-45

Certification

• Wi-Fi Miracast™ (pending)

Regulatory and compliance

• FCC, IC, and UL

Wireless

• Miracast: 802.11ac Dual-Band 2.4 & 5GHz

• Wi-Fi: 802.11a/b/g/n Dual-band

I/O Connectors

• DC Jack x1

• USB 2.0 Host Type x 1

Power

• Input: 5V / 2A

• Consumption: < 5W

SOFTWARE

Wireless Display

• Intel® WiDi

• Wi-Fi Miracast™ standard

Content Protection

• HDCP 2.2

Security

• WPA2, WPS virtual PBC, AES 128-bit

IT Management

• Local via Wi-Fi access

• Remote via CMS (Optional)

HDMI port energy saver

• Screensaver

• HDMI power off

Warranty

• 1 year limited

Compatibility:

  • Windows 8.1/10 laptops, tablets and smartphones with Miracast

  • Android 4.2 and higher with Miracast support

  • Windows 7 systems with Intel WiDi 4 (or higher)

  • ScreenBeam USB Transmitter for legacy 7/8 laptops


System Requirements:
  • Windows 8.1 or Windows 10 Miracast device requires:

    • August 2014 Update (KB2975719)

    • NDIS 6.4 (or higher) driver

  • Android Miracast device requires:

    • Version 4.2 or higher and Miracast feature support

What’s included in the box :
  • (1) ScreenBeam Enterprise Edition receiver

  • (1) High-speed 3’ HDMI 1.3 cable

  • (1) Power Adapter

  • (1) Quick Start Guide