GameCom 788 Gaming Headset

DON'T JUST HEAR THE GAME–FEEL IT

When it's time to take a break or leave the day behind to play your favorite game, grab the Plantronics® GameCom 788 USB headset with Dolby® 7.1 surround sound technologies. Feel every bit of action around you and hear opponents before they see you. Stay focused on winning–adjust volumes without taking your eyes off the screen and know your commands and comments will be clearly heard. After the game, keep these comfortable headphones on to catch up with friends on Skype or relax and enjoy your movies and music in stunning, cinematic sound.

  • Hear the game as the developer intended in stunning 7.1 surround sound quality from Dolby® Headphone technologies
  • Enjoy games, chat, and music wearing headphones so comfortable, you'll forget you're wearing them
  • Teammates or opponents clearly hear your commands while the flexible, hinged mic boom kills background noise
  • Quickly adjust the volume or mic mute with on-ear controls while you stay focused on the game
  • Designed to be around for all your battles, superhero-strength cords and joints won't let you down
  • Drop the headphones around your neck, rotating the earcups to create mini-speakers or, when you want to take a break, swivel the lay-flat earcups for easy storage
  • Easily connect to your PC and enjoy digital clarity from the USB connection

Manufacturer Part Number
201270-01
EAN/UPC
0017229144668,017229144668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Surround sound: Download Windows®/PC software for Dolby headphone technologies (Windows 8 compatible)
  • On-ear controls: Dolby surround sound switch, volume wheel, and microphone mute
  • Speaker driver size: 40 mm
  • Speaker frequency response: 20Hz – 20kHz
  • Microphone frequency response: 100Hz – 8kHz
  • Cable length: 6.5 feet/2 meters
  • Connection: USB
  • Compatibility: Windows/PC, Mac