32GB CFX700 Compact Flash

Compliant with the new generation CFast 2.0 specifications with the combination of SATA III interface and built-in SLC NAND flash, Transcend CFX700/700I Memory Card assures you high-speed data transfer rates and robust program stability especially suitable for industrial grade applications. Even with a light and portable size, Transcend CFX700/700I can be used as a bootable disk and displays outstanding performance to the equivalent level of a SSD.

Manufacturer Part Number
TS16GCFX700
EAN/UPC
0760557833734,760557833734
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface (connector): SATA III

Form Factor: CFast 2.0

Flash Type: SLC

Capacity: CFX700: 8GB/16GB/32GB

CFX700I: 8GB

Max. R/W Performance (MB/s) (Vary by density): Read: 530MB/s, Write: 260MB/s

Op. Voltage(V): 3.3V±5%

Power Consumption(W): 2.5W

Op. Temp.(℃): CFX700: -5℃~70℃

CFX700I: - 40℃~85℃

Storage Temp.(℃): -40℃~85℃

Humidity(%): 0%~95%

Dimensions: 42.8mm × 36.4mm × 3.3mm (1.69" x 1.43" x 0.13")

MTBF(hours): 1,000,000 hours

Warranty: Three-year Limited Warranty

*Please access here for more information about Transcend Warranty Policy.
*Note: Speed may vary due to host hardware, software and usage.