CREATE Protective Case with AnyAngle Stand for iPad Pro

AnyAngle stand

Get the perfect perspective whether you're watching videos, playing games or working with Apple Pencil. CREATE lets you adjust your viewing angle of iPad Pro anywhere along a 60-degree range instead of fixed positions. A smooth-glide hinge means the angle stays put until you change it.

Exclusive micro-hinge system

A smooth-glide hinge ensures you can set iPad Pro precisely at the angle you want, within a 60 degrees range. Once the angle is set, the hinge keeps it firmly in place until you decide to change it.

Beautiful all-around protection

Careful attention to color, materials and finish means CREATE is both beautiful and protective. The custom-sculpted curves inside provide structural integrity to protect your iPad Pro. Outside, a tightly woven premium fabric resists bumps, scratches, and spills.

Auto wake, auto sleep

Open CREATE and your iPad Pro wakes up, ready to rock. Close the case and it's time to sleep, saving battery life for your next inspiration.

Manufacturer Part Number
939-001403
EAN/UPC
0097855118714,097855118714
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • System Requirements

    Apple iPad Pro

  • Dimensions

    • Height:12.4 in (315 mm)
    • Width:8.97 in (228 mm)
    • Depth:0.58 in (14.8 mm)
    • Weight:18.4 oz (521 g)
  • Warranty Information

    1-Year Limited Hardware Warranty

  • Package Contents

    • CREATE Protective Case
      Documentation
  • Technical Specifications

    • Stand Positions:Any angle along a 60-degree range
    • Hinge:Durable smooth-glide hinge with patent-pending holding mechanism
    • Book Mode:Yes
    • Protection against bumps and scratches:Yes
    • Protection against spills:Water repellent fabric on the outside
    • Camera and Headphone Access:Yes
    • Lightening Connector Access:Yes
    • Holes for 4-Speaker Audio:Yes
    • iPad auto wake/sleep:Yes