Intelligent Scanner IS25

A Portable and Versatile Scanner

The Avision IS25 is a portable and versatile scanner designed to meet a variety of your scanning tasks. The scanner offers flexibility to start instant scans as long as paper is inserted without a computer or you may try advanced scans through a TWAIN-compliant application by connecting the scanner to a computer.

Powered by a rechargeable Li-ion battery, the scanner is cordless and easy to travel with. By switching to the "SD/Flash" mode, you can start instant scans when a page is inserted and saved the images to an inserted micro SDTM card or a USB flash drive in JPEG, PDF, or TIFF file format. Since no computer is required to scan, you can carry the scanner to anywhere and digitize your document, article, brochures, expense receipts, photos, business cards, and plastic ID cards anytime, no matter where you are!

Manufacturer Part Number
FF1105B
EAN/UPC
0631264806987,631264806987
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specification
Technology: CIS (Contact Image Sensor)
Light Source: LED
Document feeding mode: Front feed
Optical Resolution (dpi): 600
Grayscale mode: 16bits input / 8bits output
Color mode: 48bits input / 24bits output
Memory Size: 128MB
Dimensions (WxDxH): 290 x 68 x 51 mm ( 11.4 x 2.7 x 2 in )
Weight: 0.7 Kg ( 1.5 lb )
Interface: USB
Power Consumption: Operation : < 5W
Standby : < 3W
Power saving : < 1W
Acoustical Noise: Standby : <45 dB
Operating : <50 dB
Recommended Daily Volume: 100 pages
OS Support: Windows XP/Vista/7
Bundled Software: ISIS Driver, Twain Driver, Button Manager, AVScan5.0(exclude China region)
Features
Card Scan: Yes
Scan Size
ADF Minimum: 64 x 64 mm ( 2 x 2 in )
ADF Maximum: 216 x 297 mm ( 8.5 x 11.7 in )
Paper Thickness and Weight: 34 ~ 127 g/m² ( 9 to 34 lb ) up to 1.25mm
Scanning Speed
B/W @ 300dpi, A4: 12 seconds per page. (Simplex)
Color @ 300dpi, A4: 12 seconds per page. (Simplex)