Intelligent Photo Scanner IS15

Digitizing Your Photos

Insert your photo or business card and start a scan instantly with Avision's palm-sized scanner, the IS15.
Simply plug a power cable and a memory card or a USB flash drive, the Avision IS15 allows you to digitize your photo or business card without the need to install the scanner driver or connecting it to a computer. The image is automatically saved into a memory card or a removable flash drive with a predefined image mode and resolution.
Measuring only 18.3 x 7.3 x 4.3 (cm) and weighing a mere 300 grams, the Avision's palm-sized scanner is small enough to pack easily with your laptop and light enough to carry with you to anywhere you need to go.

Manufacturer Part Number
FS1204B
EAN/UPC
0003126481036,003126481036
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specification
Technology: CIS (Contact Image Sensor)
Light Source: LED
Document feeding mode: Front feed (Simplex)
Optical Resolution (dpi): 300
Color mode: 48bits input / 24bits output
Memory Size: 64MB
Dimensions (WxDxH): 183 mm X 74 mm X 43 mm (7.2 x 2.9 x 1.7 in)
Weight: 0.2 Kg (0.4 lb)
Interface: USB2.0
Power Consumption: Operation : <7W
Standby : <5W
Power Saving : <3W
Scan Size
ADF Minimum: 64 x 64 mm (2 x 2 in)
ADF Maximum: 100 x 152 mm (4 x 6 in)
ADF Capacity: Single page scan
Paper Thickness and Weight: 34 ~ 127 g/m² ( 9 to 34 lb ) up to 0.5mm