Cat5e/Cat6 HDMI Extender

Easily extend a high-definition signal using Cat5e or Cat 6 cables.
The Manhattan Cat5e/Cat6 HDMI Extender lengthens long-distance HDMI (high-definition multimedia interface) transmissions from a Playstation, Xbox or Blu-ray player, satellite receivers, digital recorders, set-top box or other HDMI video source using Cat5e or Cat6 cables.

Flexible Solution for Many A/V Applications
Ideal for trade shows, classrooms, home theater, conference rooms, business office and retail applications, the Manhattan Cat5e/Cat6 HDMI Extender boosts and extends a 1080p signal up to 30 m (100 ft.) for convenient display or projector placement. Less expensive, easier to install and readily available, Cat5e or Cat6 twisted-pair cables when combined with the Manhattan Cat5e/Cat6 HDMI Extender help provide additional protection from external interference over longer distances and customized lengths without signal degradation.

Quality Construction and Easy Installation
Fully HDCP compliant with HDMI, HDCP 1.0, 1.1 and DVI 1.0 ensures that the Manhattan Cat5e/Cat6 HDMI Extender provides long, reliable service in many installations. Quickly connect Cat5e or Cat6 cables (not included) and the power supply without software or hardware configuration or complicated settings to complete an affordable extended HDMI application.

Manufacturer Part Number
207386
EAN/UPC
0766623207386,766623207386
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • HDMI 1.2a
  • HDCP 1.0 / 1.1
  • DVI 1.0
  • CE
  • FCC
  • RoHS2
  • IEEE-568B
General
  • Cat6 cable 1080p at 30 m (100 ft.)
Connections
  • 1 HDMI male (input/output)
  • 2 RJ45 female (output/input)
Signal Input/Output
  • Input video signal: 0.5 – 1.0 V p-p
  • Input DDC signal: 5 V p-p (TTL)
  • Maximum single-link range: 1920 x 1200, 1080p
  • Output video: HDMI 1.2a, HDCP 1.0 / 1.1, DVI 1.0
  • Frequency: 1.65 Gbps / 165 MHz
Video Resolutions
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p
Physical
  • Dimensions: 55 x 36 x 22 mm (2.2 x 1.4 x 0.9 in.)
  • Weight: 108 g (3.8 oz.)
Package Contents
  • HDMI Extender (receiver and transmitter modules)
  • Instructions