ED65E — ED-E Series 65" Direct-Lit LED Display for Business

The Samsung ED65E commercial grade display is a simple, cost-effective and reliable digital signage solution for your business. It features side connectivity for flexible installation, with DVI, Component and Composite inputs. The large 65" LED screen offers high, full HD image quality, while the 3-year onsite warranty secures your investment and peace of mind.

  • Side connectivity opens possibilities for installations with less space
  • Enhanced connectivity with DVI, Component and Compostie inputs
  • Cost-effective display solution to meet business demands
  • 3-year onsite warranty with commercial grade reliability

Manufacturer Part Number
ED65E
EAN/UPC
8806088045535
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series Name
ED-E Series
Screen Size
65"
Resolution
1920 × 1080
Brightness
400nit
Contrast Ratio (Dynamic )
Mega. DCR (AV Mode)
Direct Lit
Yes
Built-in Speakers
10W + 10W
Full Specifications
Series Name
Series Name
ED-E Series
Display
Screen Size
65"
Panel Technology
60Hz LED BLU
Resolution
1920 × 1080
Aspect Ratio
16:9
Brightness
400nit
Contrast Ratio (Typical)
4,000:1
Contrast Ratio (Dynamic )
Mega. DCR (AV Mode)
Viewing Angle (H/V)
178°/178°
Response Time
6ms
Direct Lit
Yes
Connectivity
Input
RGB: Analog D-SUB, DVI-D, Video: CVBS, Component, HDMI, Audio: Stereo mini Jack
Output
Audio: Stereo mini Jack
External Control
RS232C(in/out) thru stereo jack
Sensor
External
Power
Power Supply
AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption (Typical/Max)
180W / 253W
Power Consumption (Standby)
less than 0.5W
Environmental Conditions
Operating Temperature
0℃~ 40℃
Operating Humidity
10~80%
Features
Special
PIP/PBP, Narrow Bezel, Light Weight, 1 D-Sub & 1 HDMI
Built-in Speakers
10W + 10W
Dimensions
Without Stand (W x H x D)
57.8" x 33.4" x 2.2"
Packaging (W x H x D)
63" x 38.6" x 11.3"
Bezel Width
18.0mm (Bottom 23.5mm)
Weight
Product Weight
60.4 lb.
Package Weight
78 lb.
Mechancial Specs
VESA Mount
400 x 400mm