Home Cam 551496 Network Camera

Keep an eye on your home, family or office in brilliant 720p high-definition quality from virtually anywhere using your smartphone or tablet (iOS or Android) with the HomeCam HD from Manhattan. The HomeCam HD is a network-connected pan-tilt camera designed with both ease of use and great performance in mind. It is equipped with a 1080 x 720 resolution image sensor for crystal-clear streaming video, as well as an internal microphone and speaker that allow you to listen and talk remotely through the camera. Its unique globe-shaped design and quiet pan-tilt motor let you intuitively adjust where the camera is pointing via a free viewing app (available on the Apple App Store, Google Play and Amazon Appstore), and an IR illuminator provides around-the-clock surveillance with built-in night vision.

Remote viewing is quick and easy to set up (even if you don’t consider yourself very technically inclined). Just download the free app and scan the QR code on the bottom of the camera to connect — no special network configuration or port forwarding is needed. Plus, there are no hidden cloud-service or third-person server costs — you have full control of your camera, your video and who can view it.

Manufacturer Part Number
551496
EAN/UPC
0766623551496,766623551496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards
IEEE 802.11b (11 Mbps Wireless LAN)
IEEE 802.11g (54 Mbps Wireless LAN)
IEEE 802.11n (150 Mbps Wireless LAN)
IEEE 802.3 (10Base-T Ethernet)
IEEE 802.3u (100Base-TX Fast Ethernet)

General
32-bit RISC CPU
Supported image resolutions:
- 1280 x 720, 640 x 360 and 320 x 180
Supported video compression:
- H.264
- Motion-JPEG
Video frame rate: max. 30 fps @ 60 Hz, 25 fps @ 50 Hz
Audio support:
- Full duplex
- G.711 / G.726 compression
- Microphone: built-in
- Speaker: built-in
- Audio line out jack: 3.5 mm / 1.8"
- Audio microphone input jack: 3.5 mm / 1.8"
Certifications: FCC Class B, RoHS, CE

Image Sensor and Lens
1/4" progressive-scan CMOS sensor
1,000,000 pixels
S/N ratio: > 48 dB
Manual brightness, contrast
Automatic white balance (WB) and back light compensation (BLC)
Minimum illumination: 0.4 lux at F2.0
Focal length: 3.6 mm

Pan/Tilt Control
Viewing angle: 355° horizontally and 120° vertically
Control via point-and-click on tablet or smartphone
8 preset positions

Network
LAN connector: RJ45 port to connect to 10/100 Mbps Ethernet
Wireless b/g/n with fixed antenna

Power
External power adapter: 5 VDC, 2.0 A

System Requirements
iOS, Android 4.x
Browser-based access via Windows, Mac OS and Linux

Environmental
Housing: plastic
Dimensions: 112 (l) x 90 (w) x 116 (h) mm (1.41 x 3.4 x 4.47 in.)
Weight: 0.275 kg (0.6 lbs.)
Operating temperature: -5 – 50°C (14 – 122°F)
Operating humidity: 10 – 90% RH, non-condensing

Package Contents
HomeCam HD
Power adapter
Quick installation guide
Bracket and accessories for wall mounting
Ethernet Cat5 RJ45 cable: 1.2 m (3 ft.)