N5-1500

Flash storage is rapidly changing the data center , enabling customers to virtualize more, and reduce application response times. Designed to meet your highest performance  mission-critical application requirements, th e NexGen N51500 is the industry’s first multi-tier all - flash array with storage QoS. The N5-1500 and N5-3000 are powered by an ultra-low latency PCIe flash architecture, and SSDs for high performance capacity.

NexGen Storage QoS ensures maximum flash utilization and predictable workload performance where the absolute lowest response time matters (i.e. VDI and virtualized SQL environments). Administrators assign predefined QoS policies to each workload based on its performance requirement . Data is prioritized and placed in the appropriate performance tier, in real-time, to ensure that the SLAs are met, and ensuring end-user expectations are exceeded.

Manufacturer Part Number
XN50-2615-11E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODEL: N5-1500
Part Number: XN50-2615-11E
PCIe Flash Capacity: 2.6 TB
SSD Flash Capacity:
15 TB raw (base)
60 TB raw (max)
Performance Rating:
300,000 IOPS *
3.0 GB/sec T-put **

Feature Set:
N5 Operating Environment:

•Storage Quality of Service (QoS)

•Performance Service Levels

•Dynamic Data Path

•Data Reduction

•Snapshots and Replication

•Prioritized Active Cache

Storage Processors: Dual Active/Active Storage Processors

Scalability: 15TB SSD disk shelf

CPU: 4x 6-core Intel Xeon E5645 2.4GHz (2x CPU per Storage Processor), 24x Physical Cores / 48 Cores with Hyper-threading

RAM: 96 GB

Network Interfaces:
Data:
(4) 1/10GbE SFP+ or (4) 1/10GBaseT RJ45, iSCSI
Management: (4) 1GbE RJ45, http, https

Hardware Availability:

Redundant storage processors
Redundant fans
Redundant, hot swap power supplies
Redundant network connections
RAID-6, hot swap SSDs
Dual port SAS SSDs

Power: 100 - 140V, 50 - 60Hz, 8 - 11.5 Amp; 180 - 240V, 50 - 60Hz, 5.5 - 8 Amp Max Power Operation: 1320W / 4500 BTU/hr; Typical Power Operation: 654W / 2230 BTU/hr

Environmental: Operating Temp: 10' to 35' C, (50' to 95' F), Operating Relative Humidity: 8% to 90% non-condensing, Non-Operating Temp: -40' to 70' C, (-40' to 158' F),  Non-Operating Relative Humidity: 5% to 95% non-condensing

Physical:
Height: 5.2" (3 EAI rack units), Width: 17.2“, Depth: 25.5“
Weight: 75 lbs. (without drives), 100 lbs. (with drives)

* Based on 4K Random Reads; ** Based on 256 Sequential Reads