Reflect Mini BT JBLREFMINIBTBLK Earset

Lightweight performance. Powerful sound

Introducing the JBL Reflect Mini Bluetooth sport earphones.

Sweat proof and designed with ear buds that don’t stick out from your ears, these super lightweight earphones deliver stunning JBL sound to inspire all of your athletic endeavors. Cross-fit with confidence and exercise with ease because the JBL Reflect Mini Bluetooth sport earphones are wireless and provide 8 hours of playback time through premium 5.8mm drivers. Weekend warriors and committed athletes alike will also enjoy the three button remote and mic, the stylish range of colors and the ability to easily clean the earphones after use.

Manufacturer Part Number
JBLREFMINIBTBLK
EAN/UPC
6925281910005,0050036327930,050036327930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Specifications
Driver: 5.8mm
Frequency Response: 10 kHz-22 kHz
Wireless Operation: 1

General Specifications
Colour: Black