Enterprise SSD SM863 SATA 480GB for Business

V-NAND Technology

Samsung's V-NAND flash memory helps to overcome the limitations of conventional planar NAND architecture. It stacks 32 cell layers vertically over one another rather than trying to fit itself onto a fixed horizontal space, in order to provide high density and performance with a small footprint.

Sustained Performance

Built to handle the 24/7 operation and heavier workloads of data center usage, the SM863 delivers an exceptionally high level of sustained performance and consistent low latency over the life of the SSD to meet the demands for increasing data handling.

IOPS Consistency

When combined in RAID configurations with multiple drives, small variations are multiplied and lead to significant effects on performance. The SM863 delivers an exceptional level of performance above 99% in random read, as well as superior performance in random write.

Outstanding Reliability

The SM863 is optimized for server and data center environments by offering reinforced endurance, enterprise-grade power-loss protection thanks to tantalum capacitors, low power consumption and a 5-year limited warranty.

Latency and QoS

The SM863 offers extremely low latency and a high level of Quality of Service (QoS), which are both essential for data center and cloud server applications.

Advanced ECC Engine and End-to-End Data Protection 

Detect signal discrepancies and proactively remedy them in real time with the Error Correcting Code (ECC) engine.

Power-Loss Protection

Protect data integrity from unexpected power loss with Samsung's advanced power-loss protection architecture. Using the electricity from a tantalum capacitor to provide enough time to transfer the cached data in the DRAM to the flash memory, you can be assured no loss of data.

S.M.A.R.T.

Monitor the computer drives proactively to detect and report various reliability indicators with Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T).

Dynamic Thermal Guard Protection 

Safeguard the SSD from overheating by automatically controlling the speed of the CPU relative to its core temperature, by throttling back the performance to prevent thermal shutdown.

Manufacturer Part Number
MZ-7KM480E
EAN/UPC
0887276120706,887276120706,8806088063478
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

  • Product Type

    SATA 6Gb/s

  • Series

    SM863

Storage

  • Capacity

    480GB

Key Features

  • Sequential Read Speed

    520 MB/s

  • Sequential Write Speed

    485 MB/s

  • Random Read Speed

    97,000 IOPS

  • Random Write Speed

    26,000 IOPS

  • Compatibility

    LSI/ATTO/SuperMicro

  • CAS Latency

    100

  • Controller

    Mercury

  • NAND Flash

    2bit-VNAND

  • Trim Support

    Deterministic

  • RAID Support

    Y (with RAID Controller)

General

  • Power Consumption (W)

    Read - 2.2W, Write - 2.8W

  • Voltage

    5V ± 5%

  • Reliability (MTBF)

    2.0M Hours

Environmental Specs

  • Operating Temperature

    0°C to 70°C

  • Operating Humidity

    5% to 95%, non-condensing

Form Factor

  • Product

    2.5" 7mm SATA

Dimensions (W x D x H)

  • Product

    3.94" x 2.76" x 0.39"

  • Inner Box Size

    9.49" x 7.40" x 7.44"

  • Master Box Size

    23.07" x 15.75" x 10.31"

Weight

  • Product

    .14 lb.

  • Inner Box Weight

    1.57 lb.

  • Master Box Weight

    12.39 lb.

Warranty

  • Product

    5 Years/3,080 TBW