V-NAND Technology
Samsung's V-NAND flash memory helps to overcome the limitations of conventional planar NAND architecture. It stacks 32 cell layers vertically over one another rather than trying to fit itself onto a fixed horizontal space, in order to provide high density and performance with a small footprint.
Sustained Performance
Built to handle the 24/7 operation and heavier workloads of data center usage, the SM863 delivers an exceptionally high level of sustained performance and consistent low latency over the life of the SSD to meet the demands for increasing data handling.
IOPS Consistency
When combined in RAID configurations with multiple drives, small variations are multiplied and lead to significant effects on performance. The SM863 delivers an exceptional level of performance above 99% in random read, as well as superior performance in random write.
Outstanding Reliability
The SM863 is optimized for server and data center environments by offering reinforced endurance, enterprise-grade power-loss protection thanks to tantalum capacitors, low power consumption and a 5-year limited warranty.
Latency and QoS
The SM863 offers extremely low latency and a high level of Quality of Service (QoS), which are both essential for data center and cloud server applications.
Advanced ECC Engine and End-to-End Data Protection
Detect signal discrepancies and proactively remedy them in real time with the Error Correcting Code (ECC) engine.
Power-Loss Protection
Protect data integrity from unexpected power loss with Samsung's advanced power-loss protection architecture. Using the electricity from a tantalum capacitor to provide enough time to transfer the cached data in the DRAM to the flash memory, you can be assured no loss of data.
S.M.A.R.T.
Monitor the computer drives proactively to detect and report various reliability indicators with Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T).
Dynamic Thermal Guard Protection
Safeguard the SSD from overheating by automatically controlling the speed of the CPU relative to its core temperature, by throttling back the performance to prevent thermal shutdown.
Note:
Type
Product Type
SATA 6Gb/s
Series
SM863
Storage
Capacity
1,920TB
Key Features
Sequential Read Speed
520 MB/s
Sequential Write Speed
485 MB/s
Random Read Speed
97,000 IOPS
Random Write Speed
29,000 IOPS
Compatibility
LSI/ATTO/SuperMicro
CAS Latency
100
Controller
Mercury
NAND Flash
2bit-VNAND
Trim Support
Deterministic
RAID Support
Y (with RAID Controller)
General
Power Consumption (W)
Read - 2.4W, Write - 3.1W
Voltage
5V ± 5%
Reliability (MTBF)
2.0M Hours
Environmental Specs
Operating Temperature
0°C to 70°C
Operating Humidity
5% to 95%, non-condensing
Form Factor
Product
2.5" 7mm SATA
Dimensions (W x D x H)
Product
3.94" x 2.76" x 0.39"
Inner Box Size
9.49" x 7.40" x 7.44"
Master Box Size
23.07" x 15.75" x 10.31"
Weight
Product
.14 lb.
Inner Box Weight
1.57 lb.
Master Box Weight
12.39 lb.
Warranty
Product
5 Years/12,320 TBW