Hi-Speed 13-Port Desktop USB Hub

Powerful USB performance in a multiport hub.
The Manhattan Hi-Speed USB Desktop Hub easily expands USB access for desktop and notebook computers to connect more peripherals and mobile devices. With 13 extra high-speed, backward-compatible ports and a high-capacity 4-amp power adapter, the Manhattan Hi-Speed USB Desktop Hub can manage almost any digital enthusiast’s growing collection of USB-enabled devices. It’s ideal for recharging MP3 players, digital cameras and other mobile accessories and connecting keyboards, mice, webcams, flash drives, card readers and more. Fast charging capabilities for iPhone, iPad, Galaxy Tab, Galaxy Smartphones and more, from four specified ports, with button when data transmission is suspended. The compact and durable plastic case features the 3.5mm 5VDC power jack and built-in USB Data Transfer/Power cable on the side panel and Data Transfer/ Fast Charge control button on the top to help better organize connections, minimize cable clutter and allow easy access control. Plug and play with hot-swap capabilities, Windows and Mac compatibility and data transfer speeds up to 480 Mbps help the Manhattan Hi-Speed USB Desktop Hub consolidate numerous, less-capable hubs into a single USB solution.

Manufacturer Part Number
162463
EAN/UPC
0766623162463,766623162463
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB 2.0, USB 1.1, USB 1.0
  • FCC
  • CE
Ports
  • Transfer speeds: 1.5 / 12 / 480 Mbps
  • 2 upstream ports, Standard-A
  • 13 downstream ports, Standard-A
  • 5VDC port
  • Up to 500 mA power, all ports
  • Up to 2.4 A power, 1 port (with data transfer turned off), capable in ports 5-8
  • Multiple Transaction Translator (MTT) capable in ports 1-4, 9

Physical
  • Dimensions: 121 x 71 X 25 mm (4.8 x 2.8 x 1 in.)
  • Weight: 147 g (5.2 oz.)
  • Integrated USB cable, Standard-A, 100 cm (39 in.)
  • - Includes secondary integrated USB cable, Standard-A
  • Data Transfer / Charge button; On/Off
  • Housing: ABS plastic
  • LED power indicator

Power Adapter
  • cUL, FCC
  • Input: 100 - 240 V, 50/60 Hz; 0.68 A, maximum
  • Output: 5 V / 4 A
  • Cable: 1.8 m (6 ft.)

System Requirements
  • USB-enabled PC or Mac system
  • Windows XP/Vista/Windows 7/8/10 or Mac OS 9 or above
  • Available USB port

Package Contents
  • Hi-Speed USB Desktop Hub
  • Power adapter
  • Instructions