FHQ981-L 98” UHD LCD Display

The Christie® FHQ981-L is a high-performance plug-and-play 98” ​UHD LCD flat panel for boardrooms, small video walls and digital signage applications. Delivering exceptional image quality and contrast, this commercial-grade, 10-bit LCD panel makes it easy to display your content. The Christie FHQ981-L also features an OPS slot for compatibility with digital signage devices and pluggable media players and other user-focused conveniences like built-in speakers, USB inputs and multi-window capability. Backed by a 3-year limited warranty along with industry-leading service, Christie touch panels deliver reliability and value for the life of your display.

Manufacturer Part Number
135-006107-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen size (diagonal):

  • 98"

Native resolution:
  • 3840 x 2160 (16:9)

Backlight:
  • Direct-lit LED

LED lifespan:
  • 30,000 hrs (50% brightness)

Display orientation:
  • Landscape

Pixel pitch:
  • 0.56 x 0.56 mm

Nominal bezel size:
  • 16.1 mm

Brightness:
  • 320 nits (cd/m2) typical
  • 500 nits (cd/m2) maximum​

Contrast ratio (full field):
  • 1000:1 typical

Viewing angle (CR 10:1):
  • 178° h/v

Refresh rate:
  • 120Hz

Response time:
  • 8ms

Color space (CIE 1931):
  • 72%

Display colors:
  • 10 bit
  • 1.06 billion

Inputs:
  • HDMI 1.4b x 4
  • DisplayPort 1.2
  • VGA
  • USB
  • IR
  • OPS-HDMI 1.4b
  • OPS-DP 1.1a
  • AC
  • Infrared extender
  • Audio 3.5mm

Outputs:
  • Audio 3.5mm

Control inputs:
  • RS-232

Power input rating:
  • 100-240 VAC @ 50/60Hz

Power consumption:
  • Without OPS: 600W maximum; 385 typical
  • With OPS: 720W maximum; 400 typical
  • >=0.5W standby

Operating temperature:
  • 32-104°F (0-40°C)

Operating humidity:
  • 20-80% RH non-condensing

Storage temperature:
  • 4-140°F (-20-60°C)

Size:
  • (WxHxD): 86.39 x 49.18 x 4.79" (2194.2 x 1249.1 x 121.6mm)

Weight:
  • 209.4​​​lbs (95kg)

Runtime:
  • Designed for 24/7 operation featuring a reliable power supply and cooling system1

Features:
  • Open Pluggable Specification (OPS) slot
  • Commercial-grade LCD
  • Anti-glare coating
  • UHD resolution
  • Motion Estimation Motion Compensation (MEMC)
  • Control using infrared (IR) remote control
  • Built in 10W x 2 speakers
  • Multi-window options including: Dual, Quad (allowable resolution: ≤ 1080p @ 60Hz)

Accessories:
  • Panel ships with remote control
  • External IR receiver
  • RS-232 cable
  • Quick start guide and multi-language user manual CD

Warranty:
  • Three years parts and labor limited warranty
  • Contact an authorized Christie representative for full details of our limited warranty