27 Curved Monitor - SE2716H

Immersive experience. Inspiring design.

Lose yourself in the immersive experience of an elegantly designed 27-inch curved monitor with thin bezels and superb sound.
  • Simply stylish and sturdy: Sporting the thinnest borders on a 27" curved monitor, a solid base and covered in a sleek piano black finish, this monitor fits ideally in any home environment.
  • A gorgeous view: The Dell 27-inch Curved Monitor offers great viewing comfort with its "wrap around" view, drawing you closer into the action and engaging you with its rich, powerful audio.
  • One display for many devices: Connect to a multitude of secondary devices via a wide range of ports.

Manufacturer Part Number
MFJ58
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell 27 Monitor | SE2716H

Display

Diagonally Viewable Size:

68.5 cm

27 Inches (27-inch wide viewable image size)

Aspect Ratio:

Widescreen (16:9)

Panel Type, Surface:

Vertical alignment , anti glare with hard coat 3H

Optimal Resolution:

1920 x 1080 at 60Hz

Contrast Ratio:

3000: 1 (typical), Dynamic Contrast Ratio : 8 Million:1

Brightness:

300 cd/m2 (typical)

Response Time:

6 ms (gray to gray) FAST Mode

Viewing Angle:

178° vertical / 178° horizontal

Adjustability:

Tilt (Typical : 5° forward or 21° backward)

Color Support:

Color Gamut (typical): 85% (CIE1976), 72% (CIE 1931)

16.7 Million colors

Pixel Pitch:

0.3114 mm x 0.3114 mm

Backlight Technology:

LED

Display Type:

Widescreen Flat Panel Display

Display Screen Coating:

Antiglare with hard-coating 3H

Audio Output:

NA

Connectivity

2 HDMI(MHL) connector

1 VGA Port

1 Audio -in Port

1 Headphone Port

Features

Security:

Security lock slot (cable lock sold separately)

Anti-theft stand lock slot (to panel), Capacitive Touch OSD controls

Flat Panel Mount Interface:

NA

Built-in Devices:

2 x 9W speakers

Size and Weight

Dimensions (With Stand):

Height: 457.79mm (18.02")

Width: 616.50mm (24.27")

Depth: 176.15mm (6.94")

Dimensions (Without Stand):

Height: 366.20mm (14.42")

Width: 616.50mm (24.27")

Depth: 71.28mm (2.81")

Weight (panel only - for VESA mount):

NA

Weight (with packaging):

8.09 kg (17.84 lb)

Preset Display Area (H x V)

597.36mm x 336.31mm

23.52" x 13.24"

Environmental and Regulatory

Electrical

Voltage Required:

100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (typical)

Power Consumption (Operational):

29W (typical) / 21.8W Energy Star /62W (maximum)

Power Consumption Stand by / Sleep:

Less than 0.3W

Environmental

Temperature Range Operating:

0° to 40°C (32° to 104°F)

Temperature Range Non-operating:

Storage : -20° to 60° (-4° to 140° F)

Shipping : -20° to 60° (-4° to 140° F)

Humidity Range Operating:

10% to 80% (non-condensing)

Humidity Range Non-operating:

Storage : 5% to 90% (non-condensing)

Shipping : 5% to 90% (non-condensing)

Altitude Operating:

5,000 m (16,405 ft) max

Altitude Non-operating:

12,192 m (40,000 ft) max

Compliance and Standards

ENERGY STAR 6

EPEAT Silver

TCO Certified Displays

RoHS Compliant

Product Safety, EMC and Environmental Datasheets

Dell Regulatory Compliance Home Page

Dell and the Environment

What's in the box

Monitor with stand

Power cable

HDMI cable

Drivers and documentation media

Quick setup guide

Safety Information

Service / Support Details

Advanced Exchange Service