The Stellar-C is a dual-sided USB design that works on both standard USB and the new Type-C™ ports allowing for fast and easy transfer of photos, documents or music from most all your mobile or desktop devices.
Featuring a metal body and cap-less housing designed to protect it from damage and debris, the flash drive is small enough to fit on your key ring via the built-in swivel head. Coming in both 32GB and 64GB, you’ll have enough storage space to store all your favorite movies, songs, picture and more.
What’s more, the Stellar-C makes transferring data effortless, with blazing reading speeds up to 110MB/s read, and writing up to 20MB/s! Completely backwards compatible, the Stellar-C also comes standard with Patriot’s award winning customer service and a 2-year warranty.
The Patriot Stellar-C is compatible with nearly every Windows operating system, including Windows® 10, as well as Linux 2.4 and later, and Mac® OS9, or higher.
Note:
Weight: 15 g
Dimensions: 13.2 x 10 x 0.73 cm
Capacity: 32GB, 64GB
USB Technology: USB 3.1
Warranty: 2 Years
Certifications: RoHS, FCC, CE
Country of Origin: Taiwan
Unit Dimension Width: 3.12 cm
Unit Dimension Height: 1.22 cm
Unit Dimension Length: 0.58 cm
Unit Weight: 5 gm
UPC: 0815530019954 (32GB), 0815530019947 (64GB)