Suppressor F31 ATX Mid Tower Chassis

The Suppressor F31 Window mid-tower chassis is the new addition to the Suppressor Series to the Thermaltake case line. Featuring the first chassis with 250mm wide and leading-edge sound reduction panels on all sides, expand your cooling options with removable panels for the perfect balance in silent operation and cooling performance. Supporting a range of motherboard platforms from Mini ITX to ATX solutions, unrivaled liquid cooling expansion and expandability for all high-end GPU solutions users can expect an enthusiast built design they can trust.

Manufacturer Part Number
CA-1E3-00M1NN-00
EAN/UPC
4717964402011
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CA-1E3-00M1NN-00
Case Type: Mid Tower
Dimension (H x W x D): 497 x 250 x 515 mm (19.5 x 9.8 x 20.3 inch)
Net Weight: 10.5 kg / 23.1 lb
Side Panel: No Window
Color: Exterior & Interior : Black
Material: SPCC
Cooling System:
Front (intake) :
120 x 120 x 25 mm Turbo fan (1000rpm, 16dBA)
Rear (exhaust) :
120 x 120 x 25 mm Turbo fan (1000rpm, 16dBA)
Drive Bays:
2 x 5.25’’
-Accessible : 3 x 3.5’’ or 2.5’’ (HDD Cage)
-Hidden : 3 x 3.5’’ or 2.5’’ (Behind the M/B tray)
Expansion Slots: 8
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)
I/O Port: USB 3.0 x 2, USB 2.0 x 2, HD Audio x 1
PSU: Standard PS2 PSU (optional)
LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube
Fan Support:
Front:
2 x 120mm or 2 x 140mm or 1 x 200mm
Top:
3 x 120mm or 3 x 140mm or 2 x 200mm
Rear:
1 x 120mm or 1 x 140mm
Bottom:
2 x 120mm or 2 x 140mm
Left Side (For No Window Side Panel Only):
1 x 120mm or 1 x 140mm
Radiator Support: Front:
1 x 360mm or 1 x 280mm
Top:
1 x 360mm or 1 x 280mm
Rear:
1 x 120mm or 1 x 140mm
Bottom:
1 x 120mm or 1 x 140mm
Clearance: CPU cooler height limitation:
180mm
VGA length limitation:
278mm(with HDD rack)
420mm(without HDD rack)PSU length limitation:
180mm (With One Bottom Fan)
220mm (Without Bottom Fan)