GeForce GTX 970 FTW+ GAMING ACX 2.0+ Graphic Card

The new generation of EVGA GeForce GTX 970s have arrived with the SSC. This enhanced model offers an included backplate, improved cooling, double BIOS support, new display output configuration and 6 power phases for robust overclocking support.

The new EVGA ACX 2.0+ cooler brings new features to the award winning EVGA ACX 2.0 cooling technology. A Memory MOSFET Cooling Plate (MMCP) reduces MOSFET and Memory temperatures and optimized Straight Heat Pipes (SHP) reduce GPU temperature by an additional 5C. ACX 2.0+ coolers also feature optimized Swept fan blades, double ball bearings and an extreme low power motor, delivering more air flow with less power, unlocking additional power for the GPU.

Manufacturer Part Number
04G-P4-3978-KR
EAN/UPC
4250812406989,0843368032968,843368032968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Base Clock: 1216 MHZ
  • Boost Clock: 1367 MHz
  • Memory Clock: 7010 MHz Effective
  • CUDA Cores: 1664
  • Bus Type: PCI-E 3.0
  • Memory Detail: 4096MB GDDR5
  • Memory Bit Width: 256 Bit
  • Memory Speed: 0.28ns
  • Memory Bandwidth: 224.3 GB/s