t730 Thin Client (ENERGY STAR)

Goodbye add-ons, extras, and optional features. The HP t730 Thin Client, the world’s first thin client to drive quad UHD/4K displays natively, is ready to deploy in demanding environments right out of the box with an AMD quad-core processor, maximum interfaces, and OS and ISV choices.

Premium performer

Harness the power of AMD’s latest generation quad-core APU with Turbo Core technology that can throttle CPU action and kick it up to 3.6 GHz to run full VDI and local applications and render video to four displays.

Expand your view with quad displays

Create an efficient multi-monitor workspace with DisplayPort connections for up to four UHD/4K displays, or six displays with the discrete graphics card. Now you can enjoy a high pixel count, serious sharpness, and eye-popping details every day.

Integrated software sweetens the deal

Streamline deployments, enhance the user experience, and enable smooth device management with HP’s exclusive thin client software: HP Device Manager, HP Velocity, and HP Easy Shell.

Plan ahead with expansive I/O connections

Support your business now and in the future with serial, parallel, PS/2, and USB ports plus a PCI Express x4 low profile expansion slot.

Manufacturer Part Number
P3S25AT#ABA
EAN/UPC
0889894471550,889894471550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AMD R-Series RX-427BB 2.7 GHz – 3.6 GHz quad-core APU with a Radeon HD 9000 based graphics core
  • DDR3L SDRAM dual-channel system memory; two SODIMM slots; up to 16 GB supported1
  • 4 x DisplayPort 1.2 digital video outputs supporting up to 4096 x 2160 resolutions
  • Optional AMD FirePro W2100 discrete graphics card installed in PCI Express expansion slot providing an additional 2 x DisplayPort 1.2 digital video outputs for a system total of six outputs
  • Solid-state NAND flash memory storage; M.2 form factor modules
  • Active thermal management technology monitors component operating temperatures, throttles SOC operation if appropriate, and prevents unit thermal shutdown
  • Ethernet network connection supported via an integrated Realtek Gigabit Ethernet (GbE) NIC module through an RJ45 port on the rear panel
  • Optional Allied Telesis Fiber Optic NICs (Fast Ethernet or Gigabit) as well as optional Wi-Fi adapters including antennas integrated internally in the chassis.
  • 2 x SuperSpeed USB 3.0 and 2 x Hi-Speed USB 2.0 on front, 4 x Hi-Speed USB 2.0 on rear and 1 x SuperSpeed USB 3.0 inside the chassis.
  • Legacy ports include PS/2 keyboard and mouse, 2 x serial ports and 1 x parallel port
  • Integrated PC speaker for basic audio playback; 3.5 mm audio ports on front and rear supporting headphones, microphones and external speaker systems
  • Security features include a TCG certified Trusted Platform Module (TPM) 1.2 chipset, BIOS designed to address NIST SP 800-147 guidelines, cable lock slot, and power cord retention clip to prevent accidental disconnects; 1 x internal SuperSpeed USB 3.0 ports for securing USB flash drives inside the chassis
  • Low profile PCI Express x8 (physical x16) expansion slot supports a variety of optional sub-systems including discrete graphics and I/O adapter cards
  • ENERGY STAR® certified and EPEAT® Gold registered in the United States (except for some models configured with discrete graphics or Fiber Optic NIC networking options). See http://www.epeat.net for registration status in other countries
  • Post-consumer recycled plastics content greater than 25% total unit plastics (by weight)
  • Low halogen3 material content
  • All models TAA compliant (in North America & EMEA) TAA models available in APJ by request