7 Port Compact USB 3.0 Hub with Built-in Cable - Aluminum USB Hub - Silver

Add seven USB 3.0 (5Gbps) ports to your MacBook, using this silver, Apple style hub with an extended-length cable. This compact, 7-port USB 3.0 hub is tailored to match the stylish design of your MacBook. It features a sleek, silver sandblasted housing that looks great next to your Apple laptop. And, because the hub is designed with a solid-aluminum casing, it provides the lightweight durability that’s ideal for either travel or desktop usage.

Looks great while expanding your connectivity

This high-quality, Apple style USB hub gives you an easy way to expand your MacBook connectivity. It provides seven USB 3.0 (also known as USB 3.1 Gen 1) hub ports in a compact housing. With more ports, you have more scalability to connect extra USB devices. Plus, you can leave your devices plugged in, so they’re ready to use when you need them.

The 7-port USB 3.0 hub offers a silver sandblast finish that provides a unique and stylish appearance, making the hub look as trendy and contemporary as your MacBook, Ultrabook, or laptop.

The hub features a built-in, 98 cm (38 in) cable that is longer than what most traditional hubs offer. The extended-length cable gives you the flexibility to place the hub and your devices exactly where you want them, and it ensures the hub can connect to your laptop or tablet regardless of where the laptop’s USB 3.0 port is located.

Compact and rugged

This compact hub features seven ports with plenty of space between each port, unlike some USB 3.0 hubs that jam multiple ports into a tightly-packed space which makes it difficult to connect multiple devices to adjacent hub ports. With extra port spacing, you can connect devices and cables that have larger connectors, without sacrificing the hub’s small footprint design.

The rugged aluminum housing offers dependable protection, so the hub is perfect for travel, such as back-and-forth trips from home to office. Plus, the compact hub takes up minimal space on a desk, so you can use it in hot-desk or BYOD (Bring Your Own Device) environments.

Save money and time

The easy-to-use hub is plug-and-play and hot-swap compatible, so you can install it quickly, with no additional drivers or software required. It includes a power adapter as well, so you can rest assured that you can connect virtually any USB 3.0 peripheral, even devices with high power requirements. Plus, you can also avoid the nuisance and cost of purchasing new devices by using the USB 3.0 hub with your current USB 2.0 and 1.x devices.

The ST73007UA is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST73007UA
EAN/UPC
0065030861724,065030861724
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Physical Characteristics
Cable Length: 38.6 in [980 mm]
Color: Silver & White
Enclosure Type: Aluminum and Plastic
Product Height: 0.7 in [18 mm]
Product Length: 7.2 in [183 mm]
Product Weight: 4.7 oz [132 g]
Product Width: 1.4 in [36 mm]

Hardware
Bus Type: USB 3.0
Chipset ID: Genesys Logic - GL3520
Industry Standards: USB 3.0 - Backward compatible with USB 2.0/1.1
Interface: USB 3.0
Ports: 7

Performance
Maximum Data Transfer Rate: 5 Gbps
Type and Rate: USB 3.0 - 5 Gbit/s

Connector(s)
Connector Type(s):
7 - USB 3.0 A (9 pin; SuperSpeed) Female
1 - USB 3.0 A (9 pin; SuperSpeed) Male

Software
OS Compatibility: OS Independent; No additional drivers or software required

Special Notes / Requirements
Note: If connected to a USB 2.0 host port, performance may be limited
System and Cable Requirements: Host computer with a USB 3.0 port

Indicators
LED Indicators: 1 - Power

Power
Center Tip Polarity: Positive
Input Current: 1.5 A
Input Voltage: 100 ~ 240 AC
Output Current: 4 A
Output Voltage: 5 DC
Plug Type: H
Power Consumption: 20 W Max.
Power Source: AC Adapter Included

Environmental
Humidity: 10%~90% RH (Non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

Packaging Information
Shipping (Package) Weight: 19.2 oz [544 g]

What's in the Box
Included in Package:
1 - 7-port USB 3.0 hub - compact with built-in cable
1 - USB 3.0 host cable
1 - universal power adapter (NA/EU/UK/AU)