3-Port Portable USB 3.0 Hub plus Gigabit Ethernet

Add three USB 3.0 ports (5Gbps) and a GbE port to your MacBook, using this silver, Apple style hub with an extended-length cable. Here’s a must-have accessory for your MacBook. This portable USB 3.0 hub merges your USB peripheral and RJ45 network connections into a single, convenient combination hub. It gives you two vital connection types that are often missing from modern, port-limited laptops.

This silver, sandblasted USB hub matches the finish of your MacBook, and because it features a solid-aluminum casing that’s both lightweight and rugged, it’s perfect for travel usage. It also integrates a lengthier, 27 cm (10.5 in) cable, so you have the flexibility to place the hub, your devices, and your network connection, exactly where you need them.

Looks great while expanding your connectivity

This high-quality, Apple style USB hub features a Gigabit Ethernet port, giving you an easy way to expand your MacBook connectivity. And because the hub integrates a Gigabit Ethernet port, you can add wired network connectivity to your laptop in a location where Wi-Fi® is unreliable or unavailable.

The hub’s built-in USB cable has sufficient length to reach your laptop’s USB 3.0 port, regardless of where the port is located.

Plus, the stylish hub features three USB 3.0 (also known as USB 3.1 Gen 1) ports in a compact housing. And, its silver, sandblasted finish provides a unique and trendy look when compared to traditional hubs.

Portable and rugged

The hub features a rugged yet lightweight housing, so there’s no need to sacrifice dependability for portability. With its compact, USB-powered design and a built-in USB cable, you can tuck the combination hub neatly into your travel bag, and avoid the nuisance of carrying multiple separate adapters.

This USB 3.0 hub is perfect for travel, such as back-and-forth trips from home to office. Plus, the compact hub takes up minimal space on a desk, so you can use it in hot-desk or BYOD (Bring Your Own Device) environments.

Save money and time

This bus-powered USB hub installs quickly and easily, and it’s natively supported in Windows®, Mac, and Chrome OS™, with no additional drivers or software required. You can also avoid the nuisance and cost of purchasing new devices by using the USB 3.0 hub plus GbE with your current USB 2.0 and 1.x devices.

The ST3300G3UA is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST3300G3UA
EAN/UPC
0065030862554,065030862554
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Physical Characteristics
Cable Length: 10.6 in [268 mm]
Color: Silver & White
Enclosure Type: Aluminum and Plastic
Product Height: 0.8 in [20 mm]
Product Length: 4.4 in [111 mm]
Product Weight: 1.4 oz [40 g]
Product Width: 1.4 in [35 mm]

Hardware
Bus Type: USB 3.0
Chipset ID:
Genesys Logic - GL3520 (USB 3.0)
Realtek - RTL8153 (LAN)
Industry Standards:
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
IEEE 802.3az Energy-Efficient Ethernet, IEEE 802.3x Flow Control, 802.1q VLAN Tagging, 802.1p Layer 2 Priority Encoding
USB 3.0 - Backward compatible with USB 2.0/1.1
Interface:
USB 3.0
RJ45 (Gigabit Ethernet)
Ports: 3

Performance
Auto MDIX: Yes
Auto-Negotiation: Yes
Compatible Networks: 10/100/1000 Mbps
Flow Control: Full duplex flow control
Full Duplex Support: Yes
Jumbo Frame Support: 9K max.
Maximum Data Transfer Rate: 5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Type and Rate: USB 3.0 - 5 Gbit/s

Connector(s)
Connector Type(s):
3 - USB 3.0 A (9 pin; SuperSpeed) Female
1 - RJ-45 Female
1 - USB 3.0 A (9 pin; SuperSpeed) Male

Software
OS Compatibility:
Windows® 10 (32-bit or 64-bit), 8 / 8.1 (32-bit or 64-bit), 7 (32-bit or 64-bit)
Windows Server® 2012, 2008 R2
Mac OS® 10.7 and later (tested up to 10.11)

Special Notes / Requirements
Note: If connected to a USB 2.0 host port, performance may be limited
System and Cable Requirements: Host computer with a USB 3.0 port

Indicators
LED Indicators:
1 - Power
1 - Link/Activity (Network)

Power
Power Source: USB-Powered

Environmental
Humidity: 10%~90% RH (Non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

Packaging Information

Shipping (Package) Weight: 12.9 oz [366 g]

What's in the Box
Included in Package: 1 - 3-port USB 3.0 hub plus Gigabit Ethernet