HDMI, DisplayPort or Mini DisplayPort to HDMI Converter Cable - 2 m (6 ft)

Connect your HDMI, DisplayPort, or Mini DisplayPort laptop to an HDMI display or projector. This unique adapter cable lets you connect almost any laptop or desktop computer to an HDMI® display or projector. It supports the HDMI, DisplayPort™ and Mini DisplayPort output from your computer and video resolutions up to Ultra HD 4K.

This versatile adapter cable is also Thunderbolt™ compatible, when connected directly to a supporting DisplayPort over a Thunderbolt I/O port.

Simple boardroom setups

This adapter cable is ideal for your boardroom’s HDMI display or projector. You can reduce clutter and eliminate the need for multiple adapters on your boardroom table by providing a single adapter cable that can support a variety of signals.

One adapter for multiple users

The adapter cable supports multiple input signal types, so you’ll be able to accommodate a variety of user needs. Employees and guests can plug in their HDMI, DP or mDP laptops and deliver their presentations using your boardroom’s HDMI display, without having to carry their own adapters.

Astonishing picture quality

This adapter cable ensures you can maintain an astonishing picture quality with four times the resolution of 1080p. The adapter is also backward compatible with lower resolution displays and video sources. With support for high-definition resolutions of 1080p and 720p, you can future-proof your existing setup for 4K video.

USB-powered

The adapter can be powered through the provided Micro-USB cable by connecting the cable from the adapter to a USB port on the user’s laptop or to a USB port on the HDMI display. The user can then connect their laptop to either input on the adapter cable and share their presentations. 

The DPMDPHD2HD is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
DPMDPHD2HD
EAN/UPC
0065030862844,065030862844
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Physical Characteristics

Cable Length: 6.6 ft [2 m]
Color: Black
Product Length: 6.6 ft [2 m]
Product Weight: 4.9 oz [140 g]

Hardware
Adapter Style: Cable Adapter
Audio: Yes
Converter Type: Passive

Performance
Wide Screen Supported: Yes

Connector(s)
Connector A:
1 - DisplayPort (20 pin) Male
1 - Mini-DisplayPort (20 pin) Male
1 - HDMI (19 pin) Male
Connector B: 1 - HDMI (19 pin) Male
Connector Type(s): 1 - USB Micro-B (5 pin) Female

Power
Power Source: USB-Powered
Environmental
Humidity: 5% ~ 90% RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: -10°C to 80°C (14°F to 176°F)

Packaging Information

Package Quantity: 1
Shipping (Package) Weight: 4.9 oz [140 g]

What's in the Box

Included in Package:
1 - 2m DP, mDP or HDMI to HDMI Converter Cable
1 - 2m Micro USB cable
1 - instruction manual