Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Chipset:
- Chipset is integrated with processor
Dimensions and weight:
Dimensions (W x D x H):
- 8.48 x 11.3 x 1.51 in (215.15 x 287.1 x 36.4 mm)
Weight:
- Starting at 3.3 lb (Starting at 1.5 kg) (Weight will vary by configuration.)
Expansion features:
Ports:
- 1 power connector
- 1 headset/microphone combo
- 1 security cable lock slot
- 1 HDMI
- 2 USB 3.0
- 1 RJ-45
- 1 serial (The tablet connects either directly to a power source using an AC power adapter (included) or to a docking station (adapter required))
Communications:
Sensors:
- Accelerometer + eCompass
- Gyroscope
- Ambient light sensor
- Haptics
Power and operating requirements:
Power supply:
- External HP ElitePad 40 W Smart AC Adapter
Security management:
Security management:
- CAC Smartcard reader with FIPS-140-2 for SCR, FIPS-201 certified
- HP Client Security (Included Credential Manager and Password Manager)
- HP BIOS
- HP Trust Circles Standard
- Absolute Data Protect
- Device Access Manager with Just In Time Authentication
- Microsoft Defender
- Firmware TPM (default), hardware TPM (1.2)
- Drive Encryption
- Near Field Communication (NFC)
What's included:
Pre-installed software:
- Buy Office
- PDF Complete Corporate Edition
- HP Wireless Hotspot (models with WLAN)
- HP ePrint
- HP Manageability
- HP PageLift
- HP Support Assistant
- HP SoftPaq Download Manager
- Kindle
- Box (50 GB offer)
Warranty:
- 1-year standard parts, labor and onsite limited warranty, depending on country
- 1-year limited warranty on primary battery. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visit www.hp.com/go/cpc.
What's in the box:
- Tablet, 1 hand strap, charger, Quick Start Guide