Pro Tablet 408 G1 (ENERGY STAR)

Stay connected away from your PC with this thin and light 8-inch diagonal business tablet at an entry level price. Keep business moving with quick, reliable access to applications and a portfolio of optional mobile accessories to help keep you productive.

Affordable, reliable business mobility

Keep business moving with the affordably priced 8-inch diagonal business tablet that endures 115,000 hours of rigorous HP durability testing.

Worry-free mobility for your workforce

Help secure and manage your data, device, and identity with business-class, TPM-based data encryption and standard manageability features from HP Touchpoint Manager.

Enhance your experience

Help maximize mobile productivity with an ecosystem of optional accessories, software, and services from HP. Customize your tablet to fit your needs with several optional keyboards, cases, and connectivity adapters.

Manufacturer Part Number
T4N11UT#ABA
EAN/UPC
0889894636225,889894636225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Chipset:

  • Chipset is integrated with processor

Dimensions and weight
Dimensions (W x D x H):

  • 5.51 x 8.46 x 0.35 in (140 x 215 x 9 mm)(Portrait orientation)

Weight: 

  • Starting at 0.83 lb (Starting at 376 g)(Weight will vary by configuration.)

Expansion features:
Ports:

  • 1 micro HDMI
  • 1 micro-B USB 2.0
  • 1 3.5 mm headphone/microphone combo

Expansion slots:

  • 1 microSDXC (Expandable up to 128 GB)

Communications:
Sensors:

  • Accelerometer
  • eCompass
  • Ambient light sensor
  • Hall effect
  • GPS/AGPS, GLONASS
  • SAR

Power and operating requirements:
Power supply:

  • 10 W AC adapter with a micro USB connector

Security management:
Security management:

  • Firmware TPM 2.0
  • HP Security Manager
  • Microsoft Defender

What's included:
Pre-installed software:

  • Office 365 Personal (select models)
  • HP ePrint
  • HP PageLift
  • HP Connected Photo
  • HP Wireless Hotspot
  • HP Touchpoint Manager support
  • Skype
  • Adobe Shockwave Player

Warranty:

  • HP Services offers 1-year limited warranty options depending on country. 90-day limited warranty on software. On-site service and warranty upgrades are also available. HP Care Pack Services extend service contracts beyond the standard warranties.

What's in the box:

  • Tablet, AC adapter, Quick Start Guide