Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Chipset:
- Chipset is integrated with processor
Dimensions and weight:
Dimensions (W x D x H):
- 5.51 x 8.46 x 0.35 in (140 x 215 x 9 mm)(Portrait orientation)
Weight:
- Starting at 0.83 lb (Starting at 376 g)(Weight will vary by configuration.)
Expansion features:
Ports:
- 1 micro HDMI
- 1 micro-B USB 2.0
- 1 3.5 mm headphone/microphone combo
Expansion slots:
- 1 microSDXC (Expandable up to 128 GB)
Communications:
Sensors:
- Accelerometer
- eCompass
- Ambient light sensor
- Hall effect
- GPS/AGPS, GLONASS
- SAR
Power and operating requirements:
Power supply:
- 10 W AC adapter with a micro USB connector
Security management:
Security management:
- Firmware TPM 2.0
- HP Security Manager
- Microsoft Defender
What's included:
Pre-installed software:
- Office 365 Personal (select models)
- HP ePrint
- HP PageLift
- HP Connected Photo
- HP Wireless Hotspot
- HP Touchpoint Manager support
- Skype
- Adobe Shockwave Player
Warranty:
- HP Services offers 1-year limited warranty options depending on country. 90-day limited warranty on software. On-site service and warranty upgrades are also available. HP Care Pack Services extend service contracts beyond the standard warranties.
What's in the box:
- Tablet, AC adapter, Quick Start Guide