Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Operating system:
Processor family:
Processor:
- Intel® Atom® Z3795 (1.6 GHz, up to 2.39 GHz using Intel Burst Technology, 2 MB cache, 4 cores)
Chipset: Chipset is integrated with processor
Dimensions and weight:
Dimensions (W x D x H):
- 8.48 x 11.3 x 1.51 in (215.15 x 287.1 x 36.4 mm)
Weight:
- Starting at 3.3 lb (Starting at 1.5 kg) (Weight will vary by configuration.)
Memory:
Memory, standard:
Storage:
Storage:
Display and graphics:
Display:
- 25,65 cm (10.1") diagonal WUXGA (1920 x 1200), capacitive multi-touch screen with digitizer, Corning® Gorilla® Glass 3 with anti-smudge coating
Graphics:
Expansion features:
Ports:
- 1 power connector
- 1 headset/microphone combo
- 1 security cable lock slot
- 1 HDMI
- 2 USB 3.0
- 1 RJ-45
- 1 serial (The tablet connects either directly to a power source using an AC power adapter (included) or to a docking station (adapter required))
Camera:
- 2.1 MP, 1080p (front-facing); 8 MP, LED flash (rear-facing)
Communications:
Sensors:
- Accelerometer + eCompass
- Gyroscope
- Ambient light sensor
- Haptics
Wireless:
- Broadcom 802.11a/b/g/n (2x2) and Bluetooth® 4.0
- HP lt4211 LTE/EV-DO/HSPA+ Qualcomm® Gobi™ 4G Mobile Broadband
- NFC
Audio:
- HD audio
- Headphone/microphone combo jack
Power and operating requirements:
Energy efficiency:
Power supply:
- External HP ElitePad 40 W Smart AC Adapter
Battery type:
- Two 2-cell, long life 30 WHr Li-ion polymer (one each in tablet and jacket)
Battery life:
- Up to 20 hours and 15 minutes
Security management:
Security management:
- CAC Smartcard reader with FIPS-140-2 for SCR, FIPS-201 certified
- HP Client Security (Included Credential Manager and Password Manager)
- HP BIOS
- HP Trust Circles Standard
- Absolute Data Protect
- Device Access Manager with Just In Time Authentication
- Microsoft Defender
- Firmware TPM (default), hardware TPM (1.2)
- Drive Encryption
- Near Field Communication (NFC)
What's included:
Pre-installed software:
- Buy Office
- PDF Complete Corporate Edition
- HP Wireless Hotspot (models with WLAN)
- HP ePrint
- HP Manageability
- HP PageLift
- HP Support Assistant
- HP SoftPaq Download Manager
- Kindle
- Box (50 GB offer)
Warranty:
- 1-year limited warranty for parts and labor (1/1/0). Certain restrictions and exclusions apply
What's in the box:
- Tablet, 1 hand strap, charger, Quick Start Guide