The KidzPhonz™ headphones are the new funky-colored personal headphones that are kid tested for toughness and built for safety! Rugged design and sound limiting features makes this the ideal headphone for the classroom or home.
Available in gray, pink, blue or yellow, KidzPhonz™ feature pure, high-quality stereo sound and swivel ear cups with leatherette cushions for hours of comfortable wearing.
Plus the headphones come with an AudioSafe™ plug adapter to keep volume at safe listening levels between 80-90 dB.
Specifications:
Neodymium driver diameter: 40mm
Frequency response: 20-20KHz
Impedance: 32Ω ± 15%
Sensitivity: 108 ± 3 dB
Rated power input: 20mW
Maximum power input: 30mW
Plug: 3.5mm
Cable: 4 feet Nylon Cord
Compatible with mobile phone, computers and laptop computers and tablets
AudioSafe™Adapter Cable: 6" adapter cable to hold volume at safe listening levels 80 - 90 dB. Works with any headphone using a 3.5mm plug
1 year warranty
Note:
Neodymium driver diameter: 40mm
Frequency response: 20-20KHz
Impedance: 32Ω ± 15%
Sensitivity: 108 ± 3 dB
Rated power input: 20mW
Maximum power input: 30mW
Plug: 3.5mm
Cable: 4 feet Nylon Cord
Compatible with mobile phone, computers and laptop computers and tablets
AudioSafe™Adapter Cable: 6" adapter cable to hold volume at safe listening levels 80 - 90 dB. Works with any headphone using a 3.5mm plug
1 year warranty