G771JW-T7115T Notebook

High-performance gaming laptop with enthusiast-grade graphics, silent cooling system, and Intel® RealSense™ 3D camera

The ASUS Republic of Gamers (ROG) G Series delivers powerful performance thanks to Intel® Core™ i7 processors and gaming-grade NVIDIA® GTX series graphics. Be immersed in gaming worlds through its Full HD IPS panel with 178-degree viewing angles, complemented by ASUS SonicMaster and ROG AudioWizard enhanced audio. Its efficient thermal management system works silently in the background to give you uninterrupted marathon gaming sessions. The G771 features the Intel® RealSense™ 3D camera and changes the way you interact with your notebook, allowing you to scroll through web pages, play games, or open an app without touching the notebook.

Hands-free interaction with the Intel® RealSense™ 3D Camera

The G771 features the Intel® RealSense™ 3D camera and changes the way you interact* with your notebook. Its two lenses give it the ability to recognize and track you in all three dimensions. The Intel RealSense 3D camera lets you interact naturally with the G771, it tracks your hands and face, allowing you to scroll through web pages, play games, or open an app without touching the notebook. In addition, the Intel® RealSense™ 3D camera lets you scan real-life objects to create digital 3D models. You can save or manipulate the digital model, or even create a replica with a 3D printer.

The laptop for the discerning gamer

The ASUS Republic of Gamers (ROG) G Series features bold, modern lines with a stealthy matte-black brushed aluminum finish. An illuminated ROG logo proudly reflects its gaming heritage.

A Full HD display with wide viewing angles gives you clear, crisp gaming visuals. If that isn't enough, Trinity Display technology lets you hook up the G Series to three other monitors for additional multitasking capabilities.

Fast, smooth gaming performance and superior visuals

Armed with a 4th Gen Intel® Core™ i7 processor and the latest gamer-grade NVIDIA® GTX series graphics, the G Series is hardwired for gaming – giving you smooth, fast performance and superior visuals. The G Series is geared for marathon gaming sessions, with a silent and powerful thermal solution that ensures system stability in the heat of battle.

Experience immersive in-game audio

The G Series features audio enhancements that enhance your gaming experience. SonicMaster provides quality sound; while ROG Audio Wizard has several preset modes for movies, games, or music. 

The G Series has a high-quality microphone and headphones for crystal clear voice communication during online gaming sessions.

ASUS WebStorage

With ASUS WebStorage, your personal stuff is always with you as long as you're on any web-enabled device. Your files are synchronized across all your devices, so you always have instant access to the latest versions, even if you last updated them on a different platform.

Sharing files is simple, too, whether via email, instant messaging, or your favorite social network.

Manufacturer Part Number
G771JW-T7115T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 4720HQ 2.6 GHz Processor
Operating System
  • Windows 8.1
Chipset
  • Intel® HM87 Express Chipset
Memory
  • DDR3L 1600 MHz SDRAM, 8 GB, 2 x SO-DIMM socket for expansion up to 16 GB SDRAM 
Display
  • 17.3" Auto IPS FHD (1920x1080)/Wide View Angle
Graphic
  • Integrated Intel® HD Graphics 4600 
  • NVIDIA® GeForce® GTX 960M with 4GB GDDR5 VRAM
Storage
  • 2.5" SATA3
  • 128GB SSD 
  • PCIE x 4 256G / 512G
Optical Drive
  • Blu-Ray DVD Combo 
  • Super-Multi DVD 
  • Blue-ray Writer
Card Reader
  • 2 -in-1 card reader ( SD/ MMC)
Camera
  • HD Web Camera 
  • Intel® RealSense™ 3D camera
Networking
  • Integrated 802.11 b/g/n or 802.11ac (WiDi)
  • Built-in Bluetooth™ V4.0 
  • 10/100/1000/Gigabits Base T
Interface
  • 1 x Microphone-in/Headphone-out jack 
  • 4 x USB 3.0 port(s) 
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x mini Display Port
Audio
  • Built-in 2 Speaker(s) And Microphone
  • Bang & Olufsen ICEpower®
  • SonicMaster Premium
Battery
  • 6Cells 5200 mAh 56 Whrs
Power Adapter
  • Output :
  • 19 V DC, A, 120 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • Tablet: 
  • 415 x 280 x 30.4 ~35.6 mm (WxDxH)
Weight
  • 3.4 kg (with 6 cell battery)
Security
  • Kensington lock
  • BIOS Booting User Password Protection
  • HDD User Password Protection and Security
  • Pre-OS Authentication by programmable key code
Certificates
  • UL, TUV, MIC, CE Marking Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, EU Flower, Energy star, CECP, WEEE, Erp 2013, RoHS, JATE
Manufacturer Warranty
  • 2-year limited International hardware warranty. *different by country
  • On-line problem resolution through web interface (BIOS, Driver update)
  • OS (Windows® 8.1 ) install/uninstall consultation
  • Bundled software install/uninstall consultation
Only for Search
  • Thinnes - Laptop