Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Hardware
- Interface :
- 8 * 10/100Mbps Fast Ethernet ports, with PoE function
- 2 * 10/100/1000Mbps TP and SFP shared combo interfaces, SFP(Mini-GBIC) supports1000 Full mode
- LED : PWR, SYS, LINK/ACT,LINK,PoE,MAX
- Power Supply : 100-240 V AC/50-60Hz
- PoE Power : 140Watts (max. with PD connected)
- Cabling Type :
- 10BASE-T:UTP Cat.3 or up
- 100 BASE-TX:UTP Cat.5 or up
- 1000Base-TX: UTP Cat.5 or up
- Single-mode or Multi-mode fiber (with SFP connect) for fiber port
- Dimensions (L xW x H ) : 440x 200x 44 mm
Software - Standard :
- IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX,
- IEEE 802.3ab 1000Base-T, , IEEE 802.3x,
- IEEE 802.3ad,IEEE802.3z
- IEEE802.3at, IEEE802.3af
- IEEE 802.1p, IEEE 802.1q, IEEE 802.1d, IEEE 802.1w,
- IEEE 802.1s
- Switching Fabric Capacity : 5.6 Gbps
- MAC Address Table : 8K, auto-learning & auto-aging
- Transmission Method : Store and Forward
- Packet Buffer Memory : 4.1 Mbits
- Link Aggregation :
- Cisco ether-Channel (Static Trunk)
- IEEE 802.3ad LACP (Link Aggregation Control Protocol)
- Up to8 Trunk groups
- Up to 8 ports per trunk group
- Spanning Tree Protocol (STP) :
- STP, IEEE 802.1D (Classic Spanning Tree Protocol)
- RSTP, IEEE 802.1w (Rapid Spanning Tree Protocol)
- MSTP, IEEE 802.1s (Multiple Spanning Tree Protocol, spanning tree by VLAN)
- Loopback detection
- Multicast :
- IGMP Snooping V1/V2/V3
- Multicast VLAN Registration (MVR)
- VLAN :
- IEEE 802.1Q Tag-based VLAN
- Up to 4K VLANs groups, out of 4049 VLAN IDs
- Q-in-Q tunneling
- GVRP protocol for VLAN Management
- Flow Control :
- IEEE 802.3x PAUSE frame Flow Control, Full-Duplex mode
- Back-Pressure Flow Control, Half-Duplex mode
- Quality of Service (QoS) : 8 priority queues
- Strict priority(SP), Weighted Round Robin(WRR), SP+WRR CoS policies
- Traffic-policing policies
- DHCP :
- DHCP Snooping
- DHCP Relay
- DHCP option 82
- Security :
- IEEE 802.1x Port-Based / MAC-Based Authentication
- RADIUS / TACACS+ users access authentication
- Access Control List(ACL)
- Dynamic ARP inspection
- MAC Binding
- Broadcast Storm Control
- Management :
- Console/ Telnet Command Line Interface
- Web
- SNMP v1/v2c/v3,
- SSH v1/v2
- Others :
- Port mirroring
- flow mirroring
- LLDP(Link Layer Discovery Protocol)
- DLDP (Device Link Detection Protocol)
- Egress and Ingress Bandwidth Control
Others - Certification : FCC, CE
- Environment :
- Operating Temperature: 0℃~40℃
- Storage Temperature: -40℃~70℃
- Operating Humidity: 10%~90%RH non-condensing
- Storage Humidity: 5%~90%RH non-condensing
- Package :
- 1 *PE6310
- 1 * Power Cord
- 1 * RS232 Console Cable
- 2 * Rackmount Brackets and the Fittings
- 1 * Quick Installation Guide