2.0 USB Powered Multimedia Speaker System

Powered directly from any USB port, the QFX 2.0 Channel Multimedia System produces powerful, clear sound from a wide range of multimedia devices. For a private listening experience, pick up a pair of QFX headphones and plug into the built-in 3.5mm input.

Manufacturer Part Number
CS-256
EAN/UPC
0606540029183,606540029183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs:

2.0 USB POWERED MULTIMEDIA SPEAKER SYSTEM
Compatible With a Wide Range of Multimedia Devices
Powerful, Clear Sound
3.5mm Input
USB Powered
Colors: Black
Master Carton Qty: 30
Master Carton Weight: 22 LBS
Master Carton Dimensions: 47x41x45.5
Blister Dimensions: 9.5x3x5.75
Unit Weight: 0.73 LBS
UPC: 6 06540 02918 3