M32AD-US007T Desktop Computer

Manufacturer Part Number
M32AD-US007T
EAN/UPC
0889349196700,889349196700
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System
                Windows 8.1
  • Processor

    The 4th generation Intel® Core™ i3/i5/i7/Pentium®/Celeron® Dual-Core Processor

  • Chipset

    Intel® H81

  • Graphic

    NVIDIA® GeForce GT620 1GB/2GB
    NVIDIA® GeForce GT625 2GB
    NVIDIA® GeForce GT630 2GB
    NVIDIA® GeForce GT640 4GB
    AMD® Radeon HD8350 1GB
    AMD® Radeon HD8570 2GB
    AMD® Radeon R5 220 1GB
    AMD® Radeon R7 240 2GB

  • Memory

    2 GB Up to 16 GB
    Dual Channel, DDR3 at 1600MHz
    2 x DIMMs

  • Expansion Slots

    1 x PCI-e x 1
    1 x PCI-e x 16
    1 x mini PCI-e

  • SATA

    2 x SATA 3Gb/s
    2 x SATA 6Gb/s

  • Storage

    Up to 4TB SATA 6Gb/s Hard Drive (7200RPM)

  • Optical Drive

    Tray-in Supermulti DVD RW 24X

  • LAN

    10/100/1000 Mbps

  • Audio

    SonicMaster
    High Definition 8 Channel Audio

  • Front I/O Ports

    1 x 6 -in-1 Card Reader
    1 x Headphone
    1 x Microphone
    2 x USB 3.0

  • Back I/O Ports

    3 x USB 2.0
    1 x HDMI-Out
    1 x VGA(D-Sub)-Out
    1 x RJ45 LAN
    1 x 8 Channel Audio

  • Card Reader

    6 -in-1: SD/ SDHC/ MS/ MS Pro/ xD/ MMC

  • Power Supply

    350 W Peak

  • Dimensions

    6.9 x 16 x 15 inch (WxHxD)
    9.2 x 20.2 x 19.5 inch (WxHxD) ~ inch with Carton

  • Weight

    (18 lb)

  • Accessories

    Keyboard (Wireless, USB)
    Mouse (Wireless, USB)
    Power Cord
    Warranty Card
    Quick Manual

  • Software

    Anti-Virus Trial
    Office Trial